LCSC Electronics Technology (HK) Limited Datasheets for Oscillators

Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more

Product Name Notes
±100ppm 2.7V~3.6V 50MHz SMD7050-4P Pre-programmed Oscillators ROHS
±15ppm 1.8V~3.3V 25MHz SMD5032-4P Pre-programmed Oscillators ROHS
±15ppm 1.8V~3.3V 8MHz SMD3225-4P Pre-programmed Oscillators ROHS
±20ppm HCMOS,LVCMOS 1.8V 33.333332MHz SMD7050-4P Pre-programmed Oscillators ROHS
±25ppm LVCMOS 8MHz SMD2016-4P Pre-programmed Oscillators ROHS
±50ppm 1.8V~3.3V 3.072MHz SMD7050-4P Pre-programmed Oscillators ROHS
±50ppm 1.8V~3.3V 30.72MHz SMD3225-4P Pre-programmed Oscillators ROHS
±50ppm 1.8V~3.3V 54MHz SMD3225-4P Pre-programmed Oscillators ROHS
±50ppm 1.8V~3.3V SMD2520-4P Pre-programmed Oscillators ROHS
±50ppm 4.5V~5.5V 100MHz SMD7050-4P Pre-programmed Oscillators ROHS
±50ppm CMOS 1.8V~3.3V 24MHz - Pre-programmed Oscillators ROHS
±50ppm CMOS 1.8V~3.3V 24MHz CDFN-4 Pre-programmed Oscillators ROHS
1.2V 2mA ±30ppm 25MHz CMOS SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm 10MHz CMOS SMD2520-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm 14.7456MHz CMOS SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm 22.5792MHz CMOS SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 11.2896MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 12.288MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 12.288MHz SMD7050-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 13MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 16.384MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 1MHz SMD2520-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 24.576MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 24.576MHz SMD7050-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 24MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 25MHz SMD2520-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 25MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 25MHz SMD5032-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 3.6864MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 32MHz SMD2016-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 32MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 33.3333MHz SMD2520-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 38.4MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 4.096MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 6MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 10mA ±30ppm CMOS 8MHz SMD5032-4P Oscillators ROHS
1.62V~3.63V 20mA ±30ppm 40MHz CMOS SMD2016-4P Oscillators ROHS
1.62V~3.63V 20mA ±30ppm 40MHz CMOS SMD2520-4P Oscillators ROHS
1.62V~3.63V 20mA ±30ppm 49.152MHz CMOS SMD3225-4P Oscillators ROHS
1.62V~3.63V 20mA ±30ppm CMOS 45.1584MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 20mA ±30ppm CMOS 50MHz SMD2016-4P Oscillators ROHS
1.62V~3.63V 8.1mA ±50ppm CMOS 50MHz SMD3225-4P Oscillators ROHS
1.62V~3.63V 90uA ±30ppm CMOS 32.768kHz SMD2520-4P Oscillators ROHS
1.6V~3.6V 12MHz SMD2520-4P Oscillators ROHS
1.6V~3.6V 3mA ±100ppm 20MHz SMD7050-4P Oscillators ROHS
1.6V~3.6V 3mA ±100ppm 24MHz SMD5032-4P Oscillators ROHS
1.6V~3.6V 3mA ±100ppm 50MHz SMD7050-4P Oscillators ROHS
1.6V~3.6V 3mA ±50ppm 25MHz SMD5032-4P Oscillators ROHS
1.6V~3.6V 3mA 25MHz SMD2520-4P Oscillators ROHS
1.7V~3.3V 1.5mA ±2ppm 26MHz SMD2520-4P Oscillators ROHS
1.7V~3.3V Clipped Sine Wave 26MHz SMD2520-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
1.7V~3.6V ±0.5ppm 26MHz SMD3225-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
1.7V~3.6V ±1.5ppm 16.368MHz SMD2520-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
1.7V~3.6V ±1.5ppm 26MHz SMD2016-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
1.8V 5mA ±20ppm CMOS 24MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 100MHz SMD7050-4P Oscillators ROHS
1.8V~3.3V ±10ppm 12MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 16MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 20MHz SMD7050-4P Oscillators ROHS
1.8V~3.3V ±10ppm 24.576MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 24MHz SMD2016-4P Oscillators ROHS
1.8V~3.3V ±10ppm 24MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 24MHz SMD5032-4P Oscillators ROHS
1.8V~3.3V ±10ppm 25MHz HCMOS SMD2520-4P Oscillators ROHS
1.8V~3.3V ±10ppm 25MHz SMD2520-4P Oscillators ROHS
1.8V~3.3V ±10ppm 32.768kHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 32MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 48MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 4MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 50MHz HCMOS SMD2520-4P Oscillators ROHS
1.8V~3.3V ±10ppm 50MHz HCMOS SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm 50MHz SMD5032-4P Oscillators ROHS
1.8V~3.3V ±10ppm 8MHz SMD2520-4P Oscillators ROHS
1.8V~3.3V ±10ppm 8MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 12.288MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 16MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 24.576MHz SMD2520-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 24MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 26MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 27MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 40MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 4MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 50MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm CMOS 8MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm HCMOS 12MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±10ppm HCMOS 32.768kHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±30ppm 12MHz HCMOS SMD3225-4P Oscillators ROHS
1.8V~3.3V ±50ppm 30MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V ±50ppm 8MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V 10mA ±30ppm 4MHz SMD7050-4P Oscillators ROHS
1.8V~3.3V 12mA ±10ppm 50MHz SMD7050-4P Oscillators ROHS
1.8V~3.3V 15mA ±30ppm 50MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V 35mA ±30ppm 100MHz SMD7050-4P Oscillators ROHS
1.8V~3.3V 4mA ±10ppm 12MHz SMD2016-4P Oscillators ROHS
1.8V~3.3V 4mA ±10ppm 16MHz SMD2016-4P Oscillators ROHS
1.8V~3.3V 4mA ±10ppm 26MHz SMD2016-4P Oscillators ROHS
1.8V~3.3V 4mA ±10ppm 40MHz SMD2520-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm 16MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm 16MHz SMD7050-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm 25MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm 25MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm 50MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm CMOS 12MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm CMOS 40MHz SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±10ppm CMOS 8MHz SMD2520-4P Oscillators ROHS
1.8V~3.3V 5mA ±30ppm 25MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~3.3V 5mA ±30ppm 27MHz SMD5032-4P Oscillators ROHS
1.8V~3.3V 5mA ±30ppm 8MHz SMD3225-4P Oscillators ROHS
1.8V~5V 15mA ±50ppm 48MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~5V 25mA ±50ppm 50MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~5V 5mA ±50ppm 12MHz CMOS SMD3225-4P Oscillators ROHS
1.8V~5V 5mA ±50ppm 32.768kHz CMOS SMD3225-4P Oscillators ROHS
2.5V~3.3V LVDS 125MHz SMD7050-6P Oscillators ROHS
2.66V~3.465V 26MHz SMD2016-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
2.66V~3.46V 32MHz SMD2520-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
2.8V Clipped Sine Wave 16.368MHz SMD3225-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
3.3V ±1.5ppm 14.7456MHz SMD3225-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
3.3V ±1.5ppm 26MHz SMD3225-4P Temperature Compensated Crystal Oscillators (TCXOs) ROHS
3.3V ±25ppm 25MHz SMD3225-4P Oscillators ROHS
3.3V ±25ppm 32.768kHz SMD3225-4P Oscillators ROHS
3.3V ±25ppm 8MHz SMD3225-4P Oscillators ROHS
3.3V ±2ppm 24MHz SMD3225-4P Oscillators ROHS
3.3V ±30ppm CMOS 16.9344MHz SMD7050-4P Oscillators ROHS
3.3V ±30ppm HCMOS 25MHz SMD3225-4P Oscillators ROHS
3.3V ±30ppm HCMOS 50MHz SMD2520-4P Oscillators ROHS
3.3V ±50ppm 25MHz HCMOS SMD3225-4P Oscillators ROHS
3.3V ±50ppm 33.33333MHz HCMOS SMD2520-4P Oscillators ROHS
3.3V ±50ppm HCMOS 100MHz SMD2520-4P Oscillators ROHS
3.3V ±50ppm HCMOS 50MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±20ppm 14.7456MHz CMOS SMD7050-4P Oscillators ROHS
3.3V 10mA ±20ppm 4.9152MHz CMOS SMD5032-4P Oscillators ROHS
3.3V 10mA ±20ppm 7.3728MHz CMOS SMD5032-4P Oscillators ROHS
3.3V 10mA ±20ppm CMOS 12.288MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±20ppm CMOS 12MHz SMD2520-4P Oscillators ROHS
3.3V 10mA ±20ppm CMOS 12MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±20ppm CMOS 30MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±20ppm CMOS 8MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±25ppm 25MHz SMD5032-4P Oscillators ROHS
3.3V 10mA ±25ppm 8MHz SMD5032-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 10MHz SMD5032-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 12MHz SMD2520-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 12MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 12MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 14.318MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 16.384MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 16MHz SMD2520-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 1MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 22.5792MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 24MHz SMD2520-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 24MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 25.175MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 27MHz SMD5032-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 27MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 33.3333MHz SMD7050-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 33.333MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 4.096MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±30ppm CMOS 8MHz SMD3225-4P Oscillators ROHS
3.3V 10mA ±50ppm 16MHz CMOS SMD3225-4P Oscillators ROHS
3.3V 10mA ±50ppm 6MHz SMD5032-4P Oscillators ROHS
3.3V 10mA ±50ppm 8MHz SMD7050-4P Oscillators ROHS
3.3V 15mA ±50ppm 12MHz SMD3225-4P Oscillators ROHS
3.3V 15mA ±50ppm 27MHz SMD3225-4P Oscillators ROHS
3.3V 20mA ±20ppm 49.152MHz CMOS SMD3225-4P Oscillators ROHS
3.3V 20mA ±20ppm CMOS 45.1584MHz SMD3225-4P Oscillators ROHS
3.3V 20mA ±25ppm 50MHz SMD7050-4P Oscillators ROHS
3.3V 20mA ±30ppm CMOS 40MHz SMD7050-4P Oscillators ROHS
3.3V 20mA ±30ppm CMOS 48MHz SMD3225-4P Oscillators ROHS
3.3V 20mA ±30ppm CMOS 48MHz SMD7050-4P Oscillators ROHS
3.3V 20mA ±30ppm CMOS 50MHz SMD3225-4P Oscillators ROHS
3.3V 20mA ±30ppm CMOS 50MHz SMD7050-4P Oscillators ROHS
3.3V 20mA ±30ppm CMOS 75MHz SMD7050-4P Oscillators ROHS
3.3V 20mA ±50ppm 66MHz SMD5032-4P Oscillators ROHS
3.3V 25mA ±50ppm 25MHz SMD3225-4P Oscillators ROHS
3.3V 2mA ±0.5ppm 38.4MHz SMD2520-4P Oscillators ROHS
3.3V 3mA ±2ppm 25MHz SMD3225-4P Oscillators ROHS
3.3V 40mA ±20ppm LVDS 155.52MHz SMD3225-6P Oscillators ROHS
3.3V 40mA ±30ppm CMOS 100MHz SMD3225-4P Oscillators ROHS
3.3V 40mA ±30ppm CMOS 80MHz SMD7050-4P Oscillators ROHS
3.3V 48MHz SMD3225-4P Oscillators ROHS
3.3V 5mA ±20ppm CMOS 32.768kHz SMD3225-4P Oscillators ROHS
3.3V 5mA ±25ppm 18.432MHz CMOS SMD3225-4P Oscillators ROHS
3.3V 5mA ±25ppm CMOS 25MHz SMD5032-4P Oscillators ROHS
3.3V 5mA ±25ppm CMOS 32MHz SMD3225-4P Oscillators ROHS
3.3V 5mA ±25ppm CMOS 4MHz SMD3225-4P Oscillators ROHS
3.3V 5mA ±25ppm CMOS 50MHz SMD3225-4P Oscillators ROHS
3.3V 7.2uA ±30ppm CMOS 32.768kHz SMD3225-4P Oscillators ROHS
3.3V 7.2uA ±30ppm CMOS 32.768kHz SMD7050-4P Oscillators ROHS
3.3V 90uA ±30ppm CMOS 32.768kHz SMD2520-4P Oscillators ROHS
3.3V 90uA ±30ppm CMOS 32.768kHz SMD3225-4P Oscillators ROHS
3V~3.6V 16mA ±50ppm 16.9344MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 10MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 12.288MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 12MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 16MHz SMD3225-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 16MHz SMD5032-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 16MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 1MHz SMD3225-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 1MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 20MHz SMD3225-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 2MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 6MHz SMD7050-4P Oscillators ROHS
5V 10mA ±30ppm CMOS 7.3728MHz SMD5032-4P Oscillators ROHS
5V 20mA ±30ppm CMOS 40MHz SMD5032-4P Oscillators ROHS
5V 20mA ±30ppm CMOS 40MHz SMD7050-4P Oscillators ROHS
5V 20mA ±30ppm CMOS 50MHz SMD5032-4P Oscillators ROHS
SMD3215-4P Oscillators ROHS
SMD3225-4P Oscillators ROHS
SMD5032-4P Oscillators ROHS