LCSC Electronics Technology (HK) Limited Datasheets for Current Sense Transformers
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more
| Product Name | Notes |
|---|---|
| 电流互感器 Plugin Current Transformers ROHS | |
| - Current Transformers ROHS | |
| 1000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 100:1 20A 20kHz~200kHz Plugin Current Transformers ROHS | |
| 1:1 2mA 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 1:100 20A SMD Current Transformers ROHS | |
| 1:150 20A SMD Current Transformers ROHS | |
| 2000:1 20A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 2000:1 5A 0.02kHz~10kHz - Current Transformers ROHS | |
| 2000:1 5A 0.02kHz~10kHz Plugin Current Transformers ROHS | |
| 200:1 20A 20kHz~200kHz DIP Current Transformers ROHS | |
| 20A 20kHz~1MHz SMD Current Transformers ROHS | |
| 30A 50Hz~60Hz Plugin Current Transformers ROHS | |
| 40A 50Hz~60Hz Plugin Current Transformers ROHS | |
| 50:1 20A 20kHz~200kHz DIP Current Transformers ROHS | |
| 50A 50Hz~60Hz - Current Transformers ROHS | |
| Plugin Current Transformers ROHS |