LCSC Electronics Technology (HK) Limited Datasheets for Instrumentation Amplifier Chips
Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection.
Instrumentation Amplifier Chips: Learn more
| Product Name | Notes |
|---|---|
| 0.5pA 1mV 2MHz Dual TSSOP-14 Instrumentation OpAmps ROHS | |
| 10nA 150uV 200kHz Single SOIC-8 Instrumentation OpAmps ROHS | |
| 150pA 10uV 4.7MHz Single SOIC-8 Instrumentation OpAmps ROHS | |
| 150pA 20uV 2MHz Single SOIC-8 Instrumentation OpAmps ROHS | |
| 150pA 45uV 4.7MHz Single MSOP-8 Instrumentation OpAmps ROHS | |
| 1pA 200uV 25kHz Single TSOT-23-8 Instrumentation OpAmps ROHS | |
| 200pA 20uV 1kHz Single MSOP-8 Instrumentation OpAmps ROHS | |
| 2nA 25uV 1.3MHz Single SOIC-8-150mil Instrumentation OpAmps ROHS | |
| 35nA 40uV 1MHz Single MSOP-8 Instrumentation OpAmps ROHS | |
| 35nA 40uV 1MHz Single SOIC-8 Instrumentation OpAmps ROHS | |
| 3pA 5uV 250kHz 120dB MSOP-8 Instrumentation OpAmps ROHS | |
| 4pA 300uV 600kHz Single PDIP-8 Instrumentation OpAmps ROHS | |
| 500pA 30uV 1MHz Single SOIC-8 Instrumentation OpAmps ROHS | |
| 70pA 10uV 150kHz Single MSOP-8 Instrumentation OpAmps ROHS | |
| WSON-8-EP(3x3) Instrumentation OpAmps ROHS |