onsemi Single Zener Diodes 1SMA5917BT3G

Description
Zener Diode 4.7V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet
Description
Zener Diode 4.7V 1.5W ±5% Surface Mount SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1SMA5917BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5917BT3GOSDKR-ND
Single Zener Diodes 1SMA5917BT3GOSDKR-ND
Zener Diode 4.7V 1.5W ±5% Surface Mount SMA

Zener Diode 4.7V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5917BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5917BT3GOSTR-ND
Single Zener Diodes 1SMA5917BT3GOSTR-ND
Zener Diode 4.7V 1.5W ±5% Surface Mount SMA

Zener Diode 4.7V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5917BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5917BT3GOSCT-ND
Single Zener Diodes 1SMA5917BT3GOSCT-ND
Zener Diode 4.7V 1.5W ±5% Surface Mount SMA

Zener Diode 4.7V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 7925335 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925335
Zener Diodes 7925335
Zener Diode 1.5W 4.7V 5% ESD 16KV SMA

Zener Diode 1.5W 4.7V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925335P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925335P
Zener Diodes 7925335P
Zener Diode 1.5W 4.7V 5% ESD 16KV SMA

Zener Diode 1.5W 4.7V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631950 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631950
Zener Diodes 1631950
Zener Diode 1.5W 4.7V 5% ESD 16KV SMA

Zener Diode 1.5W 4.7V 5% ESD 16KV SMA

Supplier's Site
 - 1SMA5917BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V, 5%, 0.5W, Unidirectional

Zener Diode, 4.7V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMA5917BT3G - 005369-1SMA5917BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5917BT3G
005369-1SMA5917BT3G
Diodes - Zener - Single - 1SMA5917BT3G 005369-1SMA5917BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005369-1SMA5917BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1.5V Voltage - Zener (Nom) (Vz): 4.7V Impedance (Max) (Zzt): 5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005369-1SMA5917BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 1.5V
Voltage - Zener (Nom) (Vz): 4.7V
Impedance (Max) (Zzt): 5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
4.7V 1.5W Zener Diode
287-1SMA5917BT3G
4.7V 1.5W Zener Diode 287-1SMA5917BT3G
4.7V 5% Zener Diode 1.5W SMA Tape & Reel Product overview: 1SMA5917BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5917BT3G can be used for catalog matching and distributor lookup.

4.7V 5% Zener Diode 1.5W SMA Tape & Reel Product overview: 1SMA5917BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5917BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode, 1.5W, 4.7V, Sma; Zener Voltage Vz Typ Onsemi - 26K5254 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 4.7V, Sma; Zener Voltage Vz Typ Onsemi
26K5254
Zener Diode, 1.5W, 4.7V, Sma; Zener Voltage Vz Typ Onsemi 26K5254
ZENER DIODE, 1.5W, 4.7V, SMA; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 4.7V, SMA; Zener Voltage Vz Typ:4.7V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 1.5W, 4.7V, Sma, Full Reel; Zener Voltage Nom Onsemi - 28X4647 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 4.7V, Sma, Full Reel; Zener Voltage Nom Onsemi
28X4647
Zener Diode, 1.5W, 4.7V, Sma, Full Reel; Zener Voltage Nom Onsemi 28X4647
ZENER DIODE, 1.5W, 4.7V, SMA, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 1.5W, 4.7V, SMA, FULL REEL; Zener Voltage Nom:4.7V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5917BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5917BT3G
Diodes >> Zener Diodes 1SMA5917BT3G
±5% Single 4.46V~4.94V 1.5W 4.7V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 4.46V~4.94V 1.5W 4.7V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5917BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5917BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5917BT3G
DIODE ZENER 4.7V 1.5W SMA

DIODE ZENER 4.7V 1.5W SMA

Supplier's Site
Single Zener Diodes - 1SMA5917BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5917BT3G
Single Zener Diodes 1SMA5917BT3G
DIODE ZENER 4.7V 1.5W SMA

DIODE ZENER 4.7V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5917BT3GOSDKR-ND 7925335 7925335P 1SMA5917BT3G 005369-1SMA5917BT3G 287-1SMA5917BT3G 26K5254 28X4647 1SMA5917BT3G 1SMA5917BT3G 1SMA5917BT3G
Product Name Single Zener Diodes Zener Diodes Zener Diodes Diodes - Zener - Single - 1SMA5917BT3G 4.7V 1.5W Zener Diode Zener Diode, 1.5W, 4.7V, Sma; Zener Voltage Vz Typ Onsemi Zener Diode, 1.5W, 4.7V, Sma, Full Reel; Zener Voltage Nom Onsemi Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Package Sma DO-214AC SMA; SMA SMA; SMA Tape and Reel DO-214AC (SMA); SMA DO-214AC (SMA); SMA SMA SMA; SMA DO-214AC, SMA; SMA
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Life Cycle Stage Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage regulator diodes - BZT52-B62J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7513714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details