103A 48.4V 5kW 33.3V Bi-Directional 30V DO-214AB Electrostatic and Surge Protection (TVS/ESD) ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ30CA-AT/13 |
| Product Name | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| Direction | Bidirectional |
| RoHS Compliant | RoHS |
| Peak Pulse Power | 5000 watts |