onsemi Single Zener Diodes 1SMB5938BT3G

Description
Zener Diode, 24 V, 5%, 1.5 W, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 24 V, 5%, 1.5 W, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMB5938BT3G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 24 V, 5%, 1.5 W, Unidirectional

Zener Diode, 24 V, 5%, 1.5 W, Unidirectional

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5938BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5938BT3GOSTR-ND
Single Zener Diodes 1SMB5938BT3GOSTR-ND
Zener Diode 36V 3W ±5% Surface Mount SMB

Zener Diode 36V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5938BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5938BT3GOSCT-ND
Single Zener Diodes 1SMB5938BT3GOSCT-ND
Zener Diode 36V 3W ±5% Surface Mount SMB

Zener Diode 36V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5938BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5938BT3GOSDKR-ND
Single Zener Diodes 1SMB5938BT3GOSDKR-ND
Zener Diode 36V 3W ±5% Surface Mount SMB

Zener Diode 36V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Zener Diodes - 7925432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925432P
Zener Diodes 7925432P
Zener Diode 3W 36V 5% ESD 16KV SMB

Zener Diode 3W 36V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925432
Zener Diodes 7925432
Zener Diode 3W 36V 5% ESD 16KV SMB

Zener Diode 3W 36V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1249934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1249934
Zener Diodes 1249934
Zener Diode 3W 36V 5% ESD 16KV SMB

Zener Diode 3W 36V 5% ESD 16KV SMB

Supplier's Site
36V 550mW Zener Diode - 287-1SMB5938BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 550mW Zener Diode
287-1SMB5938BT3G
36V 550mW Zener Diode 287-1SMB5938BT3G
36V 550mW Zener Diode, SMB, 5% Product overview: 1SMB5938BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5938BT3G can be used for catalog matching and distributor lookup.

36V 550mW Zener Diode, SMB, 5% Product overview: 1SMB5938BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5938BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5938BT3G - 005439-1SMB5938BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5938BT3G
005439-1SMB5938BT3G
Diodes - Zener - Single - 1SMB5938BT3G 005439-1SMB5938BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005439-1SMB5938BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 27.4V Voltage - Zener (Nom) (Vz): 36V Impedance (Max) (Zzt): 38 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005439-1SMB5938BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 27.4V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 38 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Diodes >> Zener Diodes - 1SMB5938BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5938BT3G
Diodes >> Zener Diodes 1SMB5938BT3G
±5% Single 34.2V~37.8V 3W 36V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 34.2V~37.8V 3W 36V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5938BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5938BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5938BT3G
DIODE ZENER 36V 3W SMB

DIODE ZENER 36V 3W SMB

Supplier's Site
Zener Diode, 3W, 36V, Smb; Zener Voltage Vz Typ Onsemi - 71J9219 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 36V, Smb; Zener Voltage Vz Typ Onsemi
71J9219
Zener Diode, 3W, 36V, Smb; Zener Voltage Vz Typ Onsemi 71J9219
ZENER DIODE, 3W, 36V, SMB; Zener Voltage Vz Typ:36V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 36V, SMB; Zener Voltage Vz Typ:36V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 36V, 3W; Zener Voltage Vz Typ Onsemi - 59M4350 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 3W; Zener Voltage Vz Typ Onsemi
59M4350
Diode, Zener, 36V, 3W; Zener Voltage Vz Typ Onsemi 59M4350
DIODE, ZENER, 36V, 3W; Zener Voltage Vz Typ:36V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 36V, 3W; Zener Voltage Vz Typ:36V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 36V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi - 27X3845 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 36V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi
27X3845
Diode, Zener, 36V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi 27X3845
DIODE, ZENER, 36V, 3W, DO-214AA, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 36V, 3W, DO-214AA, FULL REEL; Zener Voltage Nom:36V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMB5938BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5938BT3G
Single Zener Diodes 1SMB5938BT3G
DIODE ZENER 36V 3W SMB

DIODE ZENER 36V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5938BT3G
Zener Diodes 1SMB5938BT3G
Zener Diodes 36V 3W

Zener Diodes 36V 3W

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMB5938BT3G 1SMB5938BT3GOSTR-ND 7925432P 7925432 287-1SMB5938BT3G 005439-1SMB5938BT3G 1SMB5938BT3G 1SMB5938BT3G 71J9219 59M4350 27X3845 1SMB5938BT3G 1SMB5938BT3G
Product Name Single Zener Diodes Zener Diodes Zener Diodes 36V 550mW Zener Diode Diodes - Zener - Single - 1SMB5938BT3G Diodes >> Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 3W, 36V, Smb; Zener Voltage Vz Typ Onsemi Diode, Zener, 36V, 3W; Zener Voltage Vz Typ Onsemi Diode, Zener, 36V, 3W, Do-214Aa, Full Reel; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes
Life Cycle Stage Active Active Active
Package SMB DO-214AA Smb Tape and Reel SMB; SMB SMB SMB; SMB DO-214AA (SMB); SMB DO-214AA DO-214AA (SMB); SMB DO-214AA, SMB; SMB SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Pin Count 2 2 2 2
Unlock Full Specs
to access all available technical data