onsemi Diodes - Zener - Single - 1SMA5916BT3G 1SMA5916BT3G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 075053-1SMA5916BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 075053-1SMA5916BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1SMA5916BT3G - 075053-1SMA5916BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5916BT3G
075053-1SMA5916BT3G
Diodes - Zener - Single - 1SMA5916BT3G 075053-1SMA5916BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075053-1SMA5916BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 2.5μA @ 1V Voltage - Zener (Nom) (Vz): 4.3V Impedance (Max) (Zzt): 6 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075053-1SMA5916BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 2.5μA @ 1V
Voltage - Zener (Nom) (Vz): 4.3V
Impedance (Max) (Zzt): 6 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - 1SMA5916BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5916BT3GOSTR-ND
Single Zener Diodes 1SMA5916BT3GOSTR-ND
Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5916BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5916BT3GOSDKR-ND
Single Zener Diodes 1SMA5916BT3GOSDKR-ND
Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5916BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5916BT3GOSCT-ND
Single Zener Diodes 1SMA5916BT3GOSCT-ND
Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Zener Diode 4.3V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Zener Diodes - 1868785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868785
Zener Diodes 1868785
ON Semiconductor, 1SMA5916BT3G

ON Semiconductor, 1SMA5916BT3G

Supplier's Site
Zener Diodes - 1869460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869460
Zener Diodes 1869460
ON Semiconductor, 1SMA5916BT3G

ON Semiconductor, 1SMA5916BT3G

Supplier's Site
Zener Diodes - 1869460P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869460P
Zener Diodes 1869460P
ON Semiconductor, 1SMA5916BT3G

ON Semiconductor, 1SMA5916BT3G

Supplier's Site
Singapore, Singapore
4.3V 1.5W Zener Diode
287-1SMA5916BT3G
4.3V 1.5W Zener Diode 287-1SMA5916BT3G
4.3V 1.5W Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5916BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5916BT3G can be used for catalog matching and distributor lookup.

4.3V 1.5W Zener Diode, 5% Tol, SMA, Tape & Reel Product overview: 1SMA5916BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5916BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMA5916BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5916BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5916BT3G
DIODE ZENER 4.3V 1.5W SMA

DIODE ZENER 4.3V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5916BT3G
Zener Diodes 1SMA5916BT3G
Zener Diodes 4.3V 1.5W

Zener Diodes 4.3V 1.5W

Buy Now Datasheet
Diodes >> Zener Diodes - 1SMA5916BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5916BT3G
Diodes >> Zener Diodes 1SMA5916BT3G
±5% Single 4.08V~4.52V 1.5W 4.3V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 4.08V~4.52V 1.5W 4.3V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
DIODE ZENER 4.3V 1.5W SMA - 598-1SMA5916BT3G - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 4.3V 1.5W SMA
598-1SMA5916BT3G
DIODE ZENER 4.3V 1.5W SMA 598-1SMA5916BT3G
DIODE ZENER 4.3V 1.5W SMA

DIODE ZENER 4.3V 1.5W SMA

Supplier's Site
Diode, Zener, 4.3V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6256 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 4.3V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6256
Diode, Zener, 4.3V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6256
DIODE, ZENER, 4.3V, 1.5W, DO-214AC; Zener Voltage Nom:4.3V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5916BT3 Series RoHS Compliant: Yes

DIODE, ZENER, 4.3V, 1.5W, DO-214AC; Zener Voltage Nom:4.3V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMA5916BT3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode 4.3V; Zener Voltage Vz Typ Onsemi - 99Y8351 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode 4.3V; Zener Voltage Vz Typ Onsemi
99Y8351
Zener Diode 4.3V; Zener Voltage Vz Typ Onsemi 99Y8351
ZENER DIODE 4.3V; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series; Automotive Qualification RoHS Compliant: Yes

ZENER DIODE 4.3V; Zener Voltage Vz Typ:4.3V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxB Series; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5916BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5916BT3G
Single Zener Diodes 1SMA5916BT3G
DIODE ZENER 4.3V 1.5W SMA

DIODE ZENER 4.3V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 075053-1SMA5916BT3G 1SMA5916BT3GOSTR-ND 1868785 1869460P 287-1SMA5916BT3G 1SMA5916BT3G 1SMA5916BT3G 1SMA5916BT3G 598-1SMA5916BT3G 29X6256 99Y8351 1SMA5916BT3G
Product Name Diodes - Zener - Single - 1SMA5916BT3G Single Zener Diodes Zener Diodes Zener Diodes 4.3V 1.5W Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diodes Diodes >> Zener Diodes DIODE ZENER 4.3V 1.5W SMA Diode, Zener, 4.3V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Zener Diode 4.3V; Zener Voltage Vz Typ Onsemi Single Zener Diodes
Life Cycle Stage Active Active Active
Package SMA; SMA Case 403d SMA; SMA Tape and Reel SMA; SMA SMA-2 SMA DO-214AC, SMA; SMA DO-214AC (SMA); SMA DO-214AC DO-214AC, SMA; SMA
VZ 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts 4.3 volts
ZZT 6 ohms 6 ohms 6 ohms 6 ohms 6 ohms
PD 1500 milliwatts 1500 milliwatts 1500 milliwatts 500 milliwatts 1500 milliwatts 1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B62,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers