Manufacturer: Diodes Incorporated
Win Source Part Number: 010903-BAS40-06-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 200nA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Family Name: BAS40-06
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CDBT-40A-G; BAS40-06-TP-HF; BAS40-06-T; BAS40-06-TP;
Introduction Date: January 04, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
DIODE ARR SCHOTT 40V 200MA SOT23 Product overview: BAS40-06-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 200MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, SOT23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS40-06-7-F can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Diode Array 1 Pair Common Anode Schottky 40V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V 200MA SOT23
DIODE ARRAY SCHOTTKY 40V SOT23-3
Schottky Diodes & Rectifiers 40V 350mW
40V 1 Pair Common Anode 1V@40mA 200mA SOT-23 Schottky Barrier Diodes (SBD) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes |
| Product Number | 010903-BAS40-06-7-F | 286-BAS40-06-7-F | BAS40-06FDICT-ND | BAS40-06-7-F | BAS40-06-7-F | BAS40-06-7-F | BAS40-06-7-F |
| Product Name | Diodes, Rectifiers - Arrays - BAS40-06-7-F | 40V 200MA SOT23 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | Schottky Diodes & Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) |
| Diode Type | Schottky; Schottky | Schottky | |||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 40 volts | 40 volts | |||||
| IR | 2.00E-4 mA | 2.00E-4 mA |