onsemi Single Diodes BAS16WT1G

Description
100V, 200mA Switching Diode in SC-70 100V, 200mA Switching Diode SC-70
Request a Quote Datasheet
Description
100V, 200mA Switching Diode in SC-70 100V, 200mA Switching Diode SC-70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - BAS16WT1G - Rochester Electronics
Newburyport, MA, United States
100V, 200mA Switching Diode in SC-70 100V, 200mA Switching Diode SC-70

100V, 200mA Switching Diode in SC-70 100V, 200mA Switching Diode SC-70

Supplier's Site Datasheet
Single Diodes - BAS16WT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16WT1GOSDKR-ND
Single Diodes BAS16WT1GOSDKR-ND
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - BAS16WT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16WT1GOSCT-ND
Single Diodes BAS16WT1GOSCT-ND
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single Diodes - BAS16WT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS16WT1GOSTR-ND
Single Diodes BAS16WT1GOSTR-ND
Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
SMD 75V 200mA Diode and Rectifier
280-BAS16WT1G
SMD 75V 200mA Diode and Rectifier 280-BAS16WT1G
75V SMD Switching Diode, 200mA, 6ns, SC-70 Product overview: BAS16WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 75V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WT1G can be used for catalog matching and distributor lookup.

75V SMD Switching Diode, 200mA, 6ns, SC-70 Product overview: BAS16WT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 200mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 75V, 200mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS16WT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - BAS16WT1G - 010883-BAS16WT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS16WT1G
010883-BAS16WT1G
Diodes, Rectifiers - Single - BAS16WT1G 010883-BAS16WT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010883-BAS16WT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 6ns Current - Reverse Leakage @ Vr: 1μA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-70-3 (SOT323) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 010883-BAS16WT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-70-3 (SOT323)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DIODE GEN PURP 100V 200MA SC70-3 - 598-BAS16WT1G - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 100V 200MA SC70-3
598-BAS16WT1G
DIODE GEN PURP 100V 200MA SC70-3 598-BAS16WT1G
DIODE GEN PURP 100V 200MA SC70-3

DIODE GEN PURP 100V 200MA SC70-3

Supplier's Site
Diodes >> Switching Diode - BAS16WT1G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Switching Diode
BAS16WT1G
Diodes >> Switching Diode BAS16WT1G
100V 200mW Single 1.25V@150mA 6ns 200mA SOT-323 Switching Diode ROHS

100V 200mW Single 1.25V@150mA 6ns 200mA SOT-323 Switching Diode ROHS

Supplier's Site Datasheet
Single Diodes - BAS16WT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS16WT1G
Single Diodes BAS16WT1G
DIODE GP 100V 200MA SC70-3

DIODE GP 100V 200MA SC70-3

Supplier's Site Datasheet
Switching Diode, 75V, 200Ma, Sc-70; Diode Configuration Onsemi - 98H0498 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 200Ma, Sc-70; Diode Configuration Onsemi
98H0498
Switching Diode, 75V, 200Ma, Sc-70; Diode Configuration Onsemi 98H0498
SWITCHING DIODE, 75V, 200mA, SC-70; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

SWITCHING DIODE, 75V, 200mA, SC-70; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:150mA; Forward Voltage Max:1.25V; Reverse Recovery Time:6ns; Forward Surge Current:500mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16WT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS16WT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS16WT1G
DIODE GP 100V 200MA SC70-3

DIODE GP 100V 200MA SC70-3

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Diodes General Purpose Diodes Diodes Diodes Diodes Rectifiers
Product Number BAS16WT1G BAS16WT1GOSDKR-ND 280-BAS16WT1G 010883-BAS16WT1G 598-BAS16WT1G BAS16WT1G BAS16WT1G 98H0498 BAS16WT1G
Product Name Single Diodes SMD 75V 200mA Diode and Rectifier Diodes, Rectifiers - Single - BAS16WT1G DIODE GEN PURP 100V 200MA SC70-3 Diodes >> Switching Diode Single Diodes Switching Diode, 75V, 200Ma, Sc-70; Diode Configuration Onsemi Discrete Semiconductor Products - Diodes - Rectifiers
Diode Applications Switching Switching Switching
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape and Reel SOT323; SC-70, SOT-323
IO 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET010212 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 2000 ns
View Details
Rectifier Assembly - SPJ200F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Bridge Rectifiers - CC2359-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
RF Diodes - BA892H6770XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Configuration Single
Package SC-80
VR 35 volts
View Details
4 suppliers