onsemi Zener Diodes 1SMB5919BT3G

Description
5.6V Zener Diode 1SMB5919BT3G 3W SMB
Request a Quote Datasheet
Description
5.6V Zener Diode 1SMB5919BT3G 3W SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 5453320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453320
Zener Diodes 5453320
5.6V Zener Diode 1SMB5919BT3G 3W SMB

5.6V Zener Diode 1SMB5919BT3G 3W SMB

Supplier's Site
Zener Diodes - 1032973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1032973
Zener Diodes 1032973
5.6V Zener Diode 1SMB5919BT3G 3W SMB

5.6V Zener Diode 1SMB5919BT3G 3W SMB

Supplier's Site
Zener Diodes - 5453320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
5453320P
Zener Diodes 5453320P
5.6V Zener Diode 1SMB5919BT3G 3W SMB

5.6V Zener Diode 1SMB5919BT3G 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5919BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5919BT3GOSTR-ND
Single Zener Diodes 1SMB5919BT3GOSTR-ND
Zener Diode 5.6V 3W ±5% Surface Mount SMB

Zener Diode 5.6V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5919BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5919BT3GOSCT-ND
Single Zener Diodes 1SMB5919BT3GOSCT-ND
Zener Diode 5.6V 3W ±5% Surface Mount SMB

Zener Diode 5.6V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5919BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5919BT3GOSDKR-ND
Single Zener Diodes 1SMB5919BT3GOSDKR-ND
Zener Diode 5.6V 3W ±5% Surface Mount SMB

Zener Diode 5.6V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Diodes - Zener - Single - 1SMB5919BT3G - 005420-1SMB5919BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5919BT3G
005420-1SMB5919BT3G
Diodes - Zener - Single - 1SMB5919BT3G 005420-1SMB5919BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005420-1SMB5919BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 5μA @ 3V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 2 Ohm Family Name: 1SMB5919B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Alternative Parts (Cross-Reference): 1SMB5919B; 1SMB5919BT3; SZ1SMB5919BT3G; Introduction Date: April 14, 2004 ECCN: EAR99 Country of Origin: Malaysia, Vietnam Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005420-1SMB5919BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 5μA @ 3V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 2 Ohm
Family Name: 1SMB5919B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): 1SMB5919B; 1SMB5919BT3; SZ1SMB5919BT3G;
Introduction Date: April 14, 2004
ECCN: EAR99
Country of Origin: Malaysia, Vietnam
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
5.6V 3W Zener Diode - 287-1SMB5919BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 3W Zener Diode
287-1SMB5919BT3G
5.6V 3W Zener Diode 287-1SMB5919BT3G
5.6V 3W Zener Diode 5% SMB Tape & Reel Product overview: 1SMB5919BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5919BT3G can be used for catalog matching and distributor lookup.

5.6V 3W Zener Diode 5% SMB Tape & Reel Product overview: 1SMB5919BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5919BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5919BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5919BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5919BT3G
DIODE ZENER 5.6V 3W SMB

DIODE ZENER 5.6V 3W SMB

Supplier's Site
Single Zener Diodes - 1SMB5919BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5919BT3G
Single Zener Diodes 1SMB5919BT3G
DIODE ZENER 5.6V 3W SMB

DIODE ZENER 5.6V 3W SMB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1SMB5919BT3G
Zener Diodes 1SMB5919BT3G
Zener Diodes 5.6V 3W

Zener Diodes 5.6V 3W

Buy Now Datasheet
Zener Diode, 3W, 5.6V, Smb; Zener Voltage Nom Onsemi - 45J2449 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 5.6V, Smb; Zener Voltage Nom Onsemi
45J2449
Zener Diode, 3W, 5.6V, Smb; Zener Voltage Nom Onsemi 45J2449
ZENER DIODE, 3W, 5.6V, SMB; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 5.6V, SMB; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 3W, 5.6V, Smb, Full Reel; Zener Voltage Nom Onsemi - 67R1406 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 5.6V, Smb, Full Reel; Zener Voltage Nom Onsemi
67R1406
Zener Diode, 3W, 5.6V, Smb, Full Reel; Zener Voltage Nom Onsemi 67R1406
ZENER DIODE, 3W, 5.6V, SMB, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G SeriesRoHS Compliant: Yes

ZENER DIODE, 3W, 5.6V, SMB, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G SeriesRoHS Compliant: Yes

Supplier's Site
Diode, Zener, 5.6V, 3W; Zener Voltage Vz Typ Onsemi - 59M4332 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 3W; Zener Voltage Vz Typ Onsemi
59M4332
Diode, Zener, 5.6V, 3W; Zener Voltage Vz Typ Onsemi 59M4332
DIODE, ZENER, 5.6V, 3W; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 3W; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMB5919BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5919BT3G
Diodes >> Zener Diodes 1SMB5919BT3G
±5% Single 5.32V~5.88V 3W 5.6V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 5.32V~5.88V 3W 5.6V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 5453320 5453320P 1SMB5919BT3GOSTR-ND 005420-1SMB5919BT3G 287-1SMB5919BT3G 1SMB5919BT3G 1SMB5919BT3G 1SMB5919BT3G 45J2449 67R1406 59M4332 1SMB5919BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Diodes - Zener - Single - 1SMB5919BT3G 5.6V 3W Zener Diode Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes Zener Diode, 3W, 5.6V, Smb; Zener Voltage Nom Onsemi Zener Diode, 3W, 5.6V, Smb, Full Reel; Zener Voltage Nom Onsemi Diode, Zener, 5.6V, 3W; Zener Voltage Vz Typ Onsemi Diodes >> Zener Diodes
Package Smb DO-214AA SMB; SMB Tape and Reel SMB; SMB DO-214AA, SMB; SMB SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA SMB
Pin Count 2 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data