LCSC Electronics Technology (HK) Limited Datasheets for Isolation Amplifiers
Isolation amplifiers electrically isolate input and output signals, often by inductive couplings. Isolation amplifiers, or iso-amps as they are sometimes called, may be used to protect components from potentially dangerous voltages or to amplify low-level analog signals in applications with multiple channels.
Isolation Amplifiers: Learn more
| Product Name | Notes |
|---|---|
| 1.5nA 100kHz 300uV Single SO-8 Isolation Amplifiers ROHS | |
| 100kHz 200uV Single SOIC-8-300mil Isolation Amplifiers ROHS | |
| 100kHz 200uV Single SOP-8 Isolation Amplifiers ROHS | |
| 100kHz 300uV Single SO-8 Isolation Amplifiers ROHS | |
| 100nA 200kHz 600uV Single SO-8 Isolation Amplifiers ROHS | |
| 1nA 100kHz 300uV Single SO-8 Isolation Amplifiers ROHS | |
| 500nA 100kHz 300uV DIP-8 Isolation Amplifiers ROHS | |
| 500nA 100kHz 300uV Single DIP-8 Isolation Amplifiers ROHS | |
| 500nA 100kHz 300uV Single SMD-8-6.3mm Isolation Amplifiers ROHS | |
| 500nA 100kHz 300uV Single SMD-8P Isolation Amplifiers ROHS | |
| 50kHz 20mV Single PDIP-8 Isolation Amplifiers ROHS | |
| 60uA 50uV Single SOIC-8 Isolation Amplifiers ROHS | |
| 60uA 50uV Single SOIC-8-300mil Isolation Amplifiers ROHS | |
| SMD-8P Isolation Amplifiers ROHS | |
| SOIC-28-300mil Isolation Amplifiers ROHS | |
| SOIC-8-WB Isolation Amplifiers ROHS | |
| SOP-8-300mil Isolation Amplifiers ROHS | |
| SOP-8L Isolation Amplifiers ROHS |