DIODES Incorporated Diodes, Rectifiers - Single - BAT42WS-7-F BAT42WS-7-F

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010960-BAT42WS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: BAT42WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT42W; BAT43WS RRG; BAT42WS RRG; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 010960-BAT42WS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: BAT42WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT42W; BAT43WS RRG; BAT42WS RRG; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT42WS-7-F - 010960-BAT42WS-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT42WS-7-F
010960-BAT42WS-7-F
Diodes, Rectifiers - Single - BAT42WS-7-F 010960-BAT42WS-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010960-BAT42WS-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: BAT42WS Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-323 Alternative Parts (Cross-Reference): BAT42W; BAT43WS RRG; BAT42WS RRG; Introduction Date: September 18, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010960-BAT42WS-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT42WS
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-323
Alternative Parts (Cross-Reference): BAT42W; BAT43WS RRG; BAT42WS RRG;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAT42WS-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42WS-FDIDKR-ND
Single Diodes BAT42WS-FDIDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT42WS-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42WS-FDITR-ND
Single Diodes BAT42WS-FDITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - BAT42WS-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT42WS-FDICT-ND
Single Diodes BAT42WS-FDICT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Diode Schottky 30V 200mA (DC) Surface Mount SOD-323

Buy Now Datasheet
Schottky 30V 200MA Diode and Rectifier - 280-BAT42WS-7-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT42WS-7-F
Schottky 30V 200MA Diode and Rectifier 280-BAT42WS-7-F
DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT42WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD323 Product overview: BAT42WS-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT42WS-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky, 30V, 0.2W, Sod-323; Diode Configuration Diodes Inc. - 23T4525 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 30V, 0.2W, Sod-323; Diode Configuration Diodes Inc.
23T4525
Diode, Schottky, 30V, 0.2W, Sod-323; Diode Configuration Diodes Inc. 23T4525
DIODE, SCHOTTKY, 30V, 0.2W, SOD-323; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:650mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes

DIODE, SCHOTTKY, 30V, 0.2W, SOD-323; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:650mV; Forward Surge Current:4A; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT42WS-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT42WS-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT42WS-7-F
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT42WS-7-F
Schottky Diodes & Rectifiers BAT42WS-7-F
Schottky Diodes & Rectifiers 30V 200mW

Schottky Diodes & Rectifiers 30V 200mW

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT42WS-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT42WS-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAT42WS-7-F
30V 1V@200mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

30V 1V@200mA 200mA SOD-323 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - BAT42WS-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT42WS-7-F
Single Diodes BAT42WS-7-F
DIODE SCHOTTKY 30V 200MA SOD323

DIODE SCHOTTKY 30V 200MA SOD323

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 010960-BAT42WS-7-F BAT42WS-FDIDKR-ND 280-BAT42WS-7-F 23T4525 BAT42WS-7-F BAT42WS-7-F BAT42WS-7-F BAT42WS-7-F
Product Name Diodes, Rectifiers - Single - BAT42WS-7-F Single Diodes Schottky 30V 200MA Diode and Rectifier Diode, Schottky, 30V, 0.2W, Sod-323; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Life Cycle Stage Active Active
Package SOD-323; SOD-323 Tape & Reel (TR) SOD-323; SOD-323 SOD-323 SC-76; SOD-323; SC-76, SOD-323
VF 1 volts 0.6500 volts 1 volts 1 volts 1 volts
trr 5 ns 5 ns
Unlock Full Specs
to access all available technical data