LCSC Electronics Technology (HK) Limited Datasheets for Industrial Vibrators
Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid.
Industrial Vibrators: Learn more
| Product Name | Notes |
|---|---|
| 10000±2500rpm Cylindrical DC motor 3V - Vibration Motor ROHS | |
| 10000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS | |
| 11000±3000rpm Coin Type Vibration Motor 3.7V - Vibration Motor ROHS | |
| 12000±1500rpm Coin Type Vibration Motor 1.3V CW - Vibration Motor ROHS | |
| 13000±3000rpm BLDC Vibrator Motor 3V CW - Vibration Motor ROHS | |
| 14500±2500rpm 圆柱振动马达 3V - Vibration Motor ROHS | |
| 15000±3000rpm 圆柱振动马达 3V - Vibration Motor ROHS | |
| 16500±3000rpm 圆柱振动马达 3V - Vibration Motor ROHS | |
| 7500±2000rpm Cylindrical DC motor 1.3V - Vibration Motor ROHS | |
| 8000rpm BLDC Vibrator Motor 3.7V CW - Vibration Motor ROHS | |
| 9000rpm Coin Type Vibration Motor 3V - Vibration Motor ROHS | |
| Linear Motor 1.8V - Vibration Motor ROHS |