LCSC Electronics Technology (HK) Limited Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| 128Mbit 166MHz TSOP-86-10.2mm SDRAM ROHS | |
| 256Mbit 133MHz BGA-54 SDRAM ROHS | |
| 256Mbit 143MHz TSOP-54-10.2mm SDRAM ROHS | |
| 4Gbit SDRAM DDR3L FBGA-96(9x13) DDR SDRAM ROHS | |
| 4Gbit SDRAM DDR4 1.2GHz FBGA-96 DDR SDRAM ROHS | |
| FBGA-178 DDR SDRAM ROHS | |
| FBGA-180 DDR SDRAM ROHS | |
| FBGA-200 DDR SDRAM ROHS | |
| FBGA-60 DDR SDRAM ROHS | |
| FBGA-78 DDR SDRAM ROHS | |
| FBGA-84 DDR SDRAM ROHS | |
| FBGA-84(8x12.5) DDR SDRAM ROHS | |
| FBGA-84(9x12.5) DDR SDRAM ROHS | |
| FBGA-96 DDR SDRAM ROHS | |
| FBGA-96(8x14) DDR SDRAM ROHS | |
| TFBGA-54(8x8) SDRAM ROHS | |
| TFBGA-90(8x13) SDRAM ROHS | |
| TFBGA-96 DDR SDRAM ROHS | |
| TSOP-54-10.2mm SDRAM ROHS | |
| TSOP-54-400mil SDRAM ROHS | |
| TSOP-66-10.2mm DDR SDRAM ROHS | |
| TSOP-86-10.2mm SDRAM ROHS | |
| TSOPII-54-10.2mm SDRAM ROHS | |
| VFBGA-54(8x8) SDRAM ROHS | |
| VFBGA-60(8x9) DDR SDRAM ROHS | |
| VFBGA-96 DDR SDRAM ROHS |