Vishay Precision Group Diodes, Rectifiers - Single - BAT46W-HE3-08 BAT46W-HE3-08

Description
Manufacturer: Vishay Win Source Part Number: 1022157-BAT46W-HE3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 150mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1022157-BAT46W-HE3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 150mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT46W-HE3-08 - 1022157-BAT46W-HE3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT46W-HE3-08
1022157-BAT46W-HE3-08
Diodes, Rectifiers - Single - BAT46W-HE3-08 1022157-BAT46W-HE3-08
Manufacturer: Vishay Win Source Part Number: 1022157-BAT46W-HE3-0 8 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 150mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA Current - Reverse Leakage @ Vr: 5μA @ 75V Capacitance @ Vr, F: 6pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1022157-BAT46W-HE3-08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 6pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky SMD 100 V 150 mA Diode and Rectifier - 280-BAT46W-HE3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky SMD 100 V 150 mA Diode and Rectifier
280-BAT46W-HE3-08
Schottky SMD 100 V 150 mA Diode and Rectifier 280-BAT46W-HE3-08
BAT46W Series 100 V 150 mA Surface Mount Small Signal Schottky Diode - SOD-123 Product overview: BAT46W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100 V, 150 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100 V, 150 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-HE3-08 can be used for catalog matching and distributor lookup.

BAT46W Series 100 V 150 mA Surface Mount Small Signal Schottky Diode - SOD-123 Product overview: BAT46W-HE3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 100 V, 150 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 100 V, 150 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT46W-HE3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT46W-HE3-08 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT46W-HE3-08
Diodes >> Schottky Barrier Diodes (SBD) BAT46W-HE3-08
100V 1V@250mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

100V 1V@250mA 150mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R - 866-BAT46W-HE3-08 - Utmel Electronic Limited
Hong Kong, China
Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R
866-BAT46W-HE3-08
Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R 866-BAT46W-HE3-08
Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R

Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT46W-HE3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT46W-HE3-08
Discrete Semiconductor Products - Diodes - Rectifiers BAT46W-HE3-08
DIODE SCHOTTKY 100V 150MA SOD123

DIODE SCHOTTKY 100V 150MA SOD123

Supplier's Site
Single Diodes - BAT46W-HE3-08 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT46W-HE3-08
Single Diodes BAT46W-HE3-08
DIODE SCHOTTKY 100V 150MA SOD123

DIODE SCHOTTKY 100V 150MA SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT46W-HE3-08
Schottky Diodes & Rectifiers BAT46W-HE3-08
Schottky Diodes & Rectifiers 100Volt 150mA 750mA AUTO

Schottky Diodes & Rectifiers 100Volt 150mA 750mA AUTO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 1022157-BAT46W-HE3-08 280-BAT46W-HE3-08 BAT46W-HE3-08 866-BAT46W-HE3-08 BAT46W-HE3-08 BAT46W-HE3-08 BAT46W-HE3-08
Product Name Diodes, Rectifiers - Single - BAT46W-HE3-08 Schottky SMD 100 V 150 mA Diode and Rectifier Diodes >> Schottky Barrier Diodes (SBD) Diode Small Signal Schottky 100V 0.15A Automotive 2-Pin SOD-123 T/R Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers
Life Cycle Stage Active Last Shipments
Package SOD-123; SOD-123 Tape and Reel SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VF 1 volts 1 volts 1 volts 1 volts 1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - FP100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
High Voltage Power Rectifiers - HRSDHF2.5KM - Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers