DIODES Incorporated Schottky 30V 200MA Diode and Rectifier BAT43W-7-F

Description
DIODE SCHOTTKY 30V 200MA SOD123 Product overview: BAT43W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 30V 200MA SOD123 Product overview: BAT43W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-7-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 200MA Diode and Rectifier
280-BAT43W-7-F
Schottky 30V 200MA Diode and Rectifier 280-BAT43W-7-F
DIODE SCHOTTKY 30V 200MA SOD123 Product overview: BAT43W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-7-F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 200MA SOD123 Product overview: BAT43W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAT43W-7-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAT43W-FDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT43W-FDITR-ND
Single Diodes BAT43W-FDITR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT43W-FDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT43W-FDICT-ND
Single Diodes BAT43W-FDICT-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Single Diodes - BAT43W-FDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAT43W-FDIDKR-ND
Single Diodes BAT43W-FDIDKR-ND
Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Diode Schottky 30V 200mA (DC) Surface Mount SOD-123

Buy Now Datasheet
Diodes, Rectifiers - Single - BAT43W-7-F - 010963-BAT43W-7-F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT43W-7-F
010963-BAT43W-7-F
Diodes, Rectifiers - Single - BAT43W-7-F 010963-BAT43W-7-F
Manufacturer: Diodes Incorporated Win Source Part Number: 010963-BAT43W-7-F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 25V Capacitance @ Vr, F: 10pF @ 1V, 1MHz Operating Temperature - Junction: -55°C to 125°C Family Name: BAT43W Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123 Alternative Parts (Cross-Reference): BAT42W RH; BAT42W-GS18; BAT42W; BAT42W-GS08; Introduction Date: August 07, 2000 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 010963-BAT43W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Capacitance @ Vr, F: 10pF @ 1V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Family Name: BAT43W
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Alternative Parts (Cross-Reference): BAT42W RH; BAT42W-GS18; BAT42W; BAT42W-GS08;
Introduction Date: August 07, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAT43W-7-F
Schottky Diodes & Rectifiers BAT43W-7-F
Schottky Diodes & Rectifiers 30V 200mW

Schottky Diodes & Rectifiers 30V 200mW

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - BAT43W-7-F - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
BAT43W-7-F
Diodes >> Schottky Barrier Diodes (SBD) BAT43W-7-F
30V 1V@200mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

30V 1V@200mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Schottky Diode, 200Ma, 30V, Sod-123; Diode Configuration Diodes Inc. - 12T1401 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 200Ma, 30V, Sod-123; Diode Configuration Diodes Inc.
12T1401
Schottky Diode, 200Ma, 30V, Sod-123; Diode Configuration Diodes Inc. 12T1401
SCHOTTKY DIODE, 200mA, 30V, SOD-123; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

SCHOTTKY DIODE, 200mA, 30V, SOD-123; Diode Configuration:Single; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Forward Voltage Max:1V; Forward Surge Current:4A; Operating Temperature Max:125°C; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAT43W-7-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAT43W-7-F
Discrete Semiconductor Products - Diodes - Rectifiers BAT43W-7-F
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site
Single Diodes - BAT43W-7-F - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAT43W-7-F
Single Diodes BAT43W-7-F
DIODE SCHOTTKY 30V 200MA SOD123

DIODE SCHOTTKY 30V 200MA SOD123

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAT43W-7-F BAT43W-FDITR-ND 010963-BAT43W-7-F BAT43W-7-F BAT43W-7-F 12T1401 BAT43W-7-F BAT43W-7-F
Product Name Schottky 30V 200MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - BAT43W-7-F Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Schottky Diode, 200Ma, 30V, Sod-123; Diode Configuration Diodes Inc. Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Package Tape & Reel (TR) SOD-123; SOD-123 SOD-123; SOD-123 SOD-123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data