LCSC Electronics Technology (HK) Limited Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
±2% 1.96V~2.04V 500mW 2V SOD-123W Zener Diodes ROHS
±2% 12.74V~13.26V 500mW 13V SOD-123W Zener Diodes ROHS
±2% 14.7V~15.3V 500mW 15V SOD-123 Zener Diodes ROHS
±2% 17.64V~18.36V 500mW 18V SOD-123W Zener Diodes ROHS
±2% 2.16V~2.24V 500mW 2.2V SOD-123W Zener Diodes ROHS
±2% 2.35V~2.45V 500mW 2.4V SOD-123W Zener Diodes ROHS
±2% 2.65V~2.75V 500mW 2.7V SOD-123 Zener Diodes ROHS
±2% 2.94V~3.06V 500mW 3V SOD-123 Zener Diodes ROHS
±2% 200mW 3.3V SOD-323F Zener Diodes ROHS
±2% 21.56V~22.44V 500mW 22V SOD-123W Zener Diodes ROHS
±2% 23.52V~24.48V 500mW 24V SOD-123 Zener Diodes ROHS
±2% 3.23V~3.37V 500mW 3.3V SOD-123 Zener Diodes ROHS
±2% 3.23V~3.37V 500mW 3.3V SOD-123W Zener Diodes ROHS
±2% 300mW 12V SOD-323 Zener Diodes ROHS
±2% 300mW 5.6V SOD-323 Zener Diodes ROHS
±2% 32.34V~33.66V 500mW 33V SOD-123W Zener Diodes ROHS
±2% 35.28V~36.72V 500mW 36V SOD-123W Zener Diodes ROHS
±2% 38.22V~39.78V 500mW 39V SOD-123W Zener Diodes ROHS
±2% 46.06V~47.94V 500mW 47V SOD-123 Zener Diodes ROHS
±2% 500mW 15.68V~16.32V 16V SOD-123W Zener Diodes ROHS
±2% 500mW 42.14V~43.86V 43V SOD-123W Zener Diodes ROHS
±2% 500mW 6.66V~6.94V 6.8V SOD-123W Zener Diodes ROHS
±2% 54.88V~57.12V 500mW 56V SOD-123 Zener Diodes ROHS
±2% 6.08V~6.32V 500mW 6.2V SOD-123W Zener Diodes ROHS
±2% 7.35V~7.65V 500mW 7.5V SOD-123W Zener Diodes ROHS
±2% 8.04V~8.36V 500mW 8.2V SOD-123W Zener Diodes ROHS
±2% 8.92V~9.28V 500mW 9.1V SOD-123W Zener Diodes ROHS
±2% Single 11.76V~12.24V 500mW 12V SOD-123 Zener Diodes ROHS
±2% Single 11.76V~12.24V 500mW 12V SOD-123W Zener Diodes ROHS
±2% Single 14.7V~15.3V 200mW 15V SOD-323FL Zener Diodes ROHS
±2% Single 15.68V~16.32V 500mW 16V SOD-123 Zener Diodes ROHS
±2% Single 16.66V~17.34V 500mW 17V SOD-123 Zener Diodes ROHS
±2% Single 17.64V~18.36V 500mW 18V SOD-123 Zener Diodes ROHS
±2% Single 21.56V~22.44V 500mW 22V SOD-123 Zener Diodes ROHS
±2% Single 26.46V~27.54V 500mW 27V SOD-123 Zener Diodes ROHS
±2% Single 27.44V~28.56V 500mW 28V SOD-123 Zener Diodes ROHS
±2% Single 29.4V~30.6V 500mW 30V SOD-123 Zener Diodes ROHS
±2% Single 3.234V~3.366V 500mW 3.3V SOD-123 Zener Diodes ROHS
±2% Single 3.23V~3.37V 400mW 3.3V SOD-323 Zener Diodes ROHS
±2% Single 38.22V~39.78V 500mW 39V SOD-123 Zener Diodes ROHS
±2% Single 4.61V~4.79V 500mW 4.7V SOD-123 Zener Diodes ROHS
±2% Single 4.95V~5.2V 500mW 5.1V SOD-523 Zener Diodes ROHS
±2% Single 4.98V~5.2V 300mW 5.1V SOD-323 Zener Diodes ROHS
±2% Single 4.998V~5.202V 500mW 5.1V SOD-123 Zener Diodes ROHS
±2% Single 46.06V~47.94V 200mW 47V SOD-323FL Zener Diodes ROHS
±2% Single 49.98V~52.02V 500mW 51V SOD-123 Zener Diodes ROHS
±2% Single 500mW 10.78V~11.22V 11V SOD-123W Zener Diodes ROHS
±2% Single 500mW 15V SOD-123 Zener Diodes ROHS
±2% Single 500mW 19.6V~20.4V 20V SOD-123W Zener Diodes ROHS
±2% Single 500mW 27V SOD-123 Zener Diodes ROHS
±2% Single 500mW 5.49V~5.71V 5.6V SOD-123 Zener Diodes ROHS
±2% Single 5V~5.2V 300mW 5.1V SOD-323 Zener Diodes ROHS
±2% Single 9.8V~10.2V 300mW 10V SOD-323 Zener Diodes ROHS
±3% Single 3.32V~3.53V 300mW 3.3V SOD-323 Zener Diodes ROHS
±5% 1 Pair Common Anode 300mW 31V~35V 33V SOT-23 Zener Diodes ROHS
±5% 11.4V~12.6V 500mW 12V SOD-123W Zener Diodes ROHS
±5% 19V~21V 500mW 20V SOD-123W Zener Diodes ROHS
±5% 1W 16.8V~19.2V 18V SOD-123FL Zener Diodes ROHS
±5% 2.28V~2.52V 500mW 2.4V SOD-123 Zener Diodes ROHS
±5% 20.8V~23.3V 1W 22V SOD-123FL Zener Diodes ROHS
±5% 25.3V~28.9V 1W 27V SOD-123FL Zener Diodes ROHS
±5% 3.42V~3.78V 200mW 3.6V SOD-323 Zener Diodes ROHS
±5% 300mW 18.8V~21.2V 20V SOD-323W Zener Diodes ROHS
±5% 34.2V~37.9V 1W 36V SOD-123 Zener Diodes ROHS
±5% 5.86V~6.51V 1W 6.2V SOD-123 Zener Diodes ROHS
±5% 500mW 15V SOD-523 Zener Diodes ROHS
±5% 500mW 16V SOD-123 Zener Diodes ROHS
±5% 500mW 18V SOD-123 Zener Diodes ROHS
±5% 500mW 2.4V SOD-123 Zener Diodes ROHS
±5% 500mW 2V SOD-123 Zener Diodes ROHS
±5% 500mW 3.3V SOD-123 Zener Diodes ROHS
±5% 500mW 3.6V SOD-123 Zener Diodes ROHS
±5% 500mW SOD-123 Zener Diodes ROHS
±5% 6.4V~7.2V 300mW 6.8V SOD-323W Zener Diodes ROHS
±5% 7.79V~8.61V 200mW 8.2V SOD-323 Zener Diodes ROHS
±5% Single 1.71V~1.89V 500mW 1.8V SOD-123 Zener Diodes ROHS
±5% Single 10.4V~11.55V 225mW 11V SOT-23-3 Zener Diodes ROHS
±5% Single 11.4V~12.6V 225mW 12V SOT-23 Zener Diodes ROHS
±5% Single 11.4V~12.6V 500mW 12V SOD-123 Zener Diodes ROHS
±5% Single 12.35V~13.65V 500mW 13V SOD-123 Zener Diodes ROHS
±5% Single 13.3V~14.7V 500mW 14V SOD-123 Zener Diodes ROHS
±5% Single 13.8V~15.8V 1W 15V SOD-123 Zener Diodes ROHS
±5% Single 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS
±5% Single 14.3V~15.8V 300mW 15V SOD-323 Zener Diodes ROHS
±5% Single 15.2V~16.8V 370mW 16V SOD-123 Zener Diodes ROHS
±5% Single 15.2V~16.8V 500mW 16V SOD-123 Zener Diodes ROHS
±5% Single 16.8V~19.1V 500mW 18V SOD-123 Zener Diodes ROHS
±5% Single 16.8V~19.2V 1W 18V SOD-123 Zener Diodes ROHS
±5% Single 17.1V~18.9V 200mW 18V SOD-323 Zener Diodes ROHS
±5% Single 17.1V~18.9V 225mW 18V SOT-23 Zener Diodes ROHS
±5% Single 17.1V~18.9V 500mW 18V SOD-123 Zener Diodes ROHS
±5% Single 18.05V~19.95V 500mW 19V SOD-123 Zener Diodes ROHS
±5% Single 19V~21.2V 1W 20V SOD-123 Zener Diodes ROHS
±5% Single 19V~21V 500mW 20V SOD-123 Zener Diodes ROHS
±5% Single 2.09V~2.31V 500mW 2.2V SOD-123 Zener Diodes ROHS
±5% Single 2.28V~2.52V 225mW 2.4V SOT-23 Zener Diodes ROHS
±5% Single 2.38V~2.63V 500mW 2.5V SOD-123 Zener Diodes ROHS
±5% Single 2.565V~2.835V 500mW 2.7V SOD-123 Zener Diodes ROHS
±5% Single 2.85V~3.15V 500mW 3V SOD-123 Zener Diodes ROHS
±5% Single 2.9V~3.11V 300mW 3V SOD-323 Zener Diodes ROHS
±5% Single 20.9V~23.1V 500mW 22V SOD-123 Zener Diodes ROHS
±5% Single 22.8V~25.2V 500mW 24V SOD-123 Zener Diodes ROHS
±5% Single 22.8V~25.6V 500mW 24V SOD-123 Zener Diodes ROHS
±5% Single 25.65V~28.35V 500mW 27V SOD-123 Zener Diodes ROHS
±5% Single 26.6V~29.4V 500mW 28V SOD-123 Zener Diodes ROHS
±5% Single 28.5V~31.5V 500mW 30V SOD-123 Zener Diodes ROHS
±5% Single 3.13V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS
±5% Single 3.14V~3.47V 200mW 3.3V SOD-323 Zener Diodes ROHS
±5% Single 3.14V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS
±5% Single 3.1V~3.5V 1W 3.3V SOD-123FL Zener Diodes ROHS
±5% Single 3.1V~3.5V 300mW 3.3V SOD-323 Zener Diodes ROHS
±5% Single 3.1V~3.5V 500mW 3.3V SOD-123 Zener Diodes ROHS
±5% Single 3.42V~3.78V 500mW 3.6V SOD-123 Zener Diodes ROHS
±5% Single 3.7V~4.1V 300mW 3.9V SOD-323 Zener Diodes ROHS
±5% Single 300mW 1.8V~2.15V 2V SOD-323 Zener Diodes ROHS
±5% Single 31.35V~34.65V 500mW 33V SOD-123 Zener Diodes ROHS
±5% Single 34.2V~37.8V 500mW 36V SOD-123 Zener Diodes ROHS
±5% Single 37.05V~40.95V 500mW 39V SOD-123 Zener Diodes ROHS
±5% Single 370mW 16V SOD-123 Zener Diodes ROHS
±5% Single 4.09V~4.52V 500mW 4.3V SOD-123 Zener Diodes ROHS
±5% Single 4.47V~4.94V 500mW 4.7V SOD-123 Zener Diodes ROHS
±5% Single 4.84V~5.36V 1W 5.1V SOD-123 Zener Diodes ROHS
±5% Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS
±5% Single 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS
±5% Single 40.85V~45.15V 500mW 43V SOD-123 Zener Diodes ROHS
±5% Single 44V~50V 500mW 47V SOD-123 Zener Diodes ROHS
±5% Single 5.2V~6V 300mW 5.6V SOD-323 Zener Diodes ROHS
±5% Single 5.2V~6V 500mW 5.6V SOD-123 Zener Diodes ROHS
±5% Single 5.32V~5.88V 200mW 5.6V SOD-323F Zener Diodes ROHS
±5% Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS
±5% Single 5.89V~6.51V 225mW 6.2V SOT-23 Zener Diodes ROHS
±5% Single 5.89V~6.51V 500mW 6.2V SOD-123 Zener Diodes ROHS
±5% Single 5.8V~6.6V 300mW 6.2V SOD-323 Zener Diodes ROHS
±5% Single 500mW 15V SOD-123 Zener Diodes ROHS
±5% Single 500mW 2.7V SOD-123 Zener Diodes ROHS
±5% Single 53.2V~58.8V 500mW 56V SOD-123 Zener Diodes ROHS
±5% Single 6.46V~7.14V 500mW 6.8V SOD-123 Zener Diodes ROHS
±5% Single 64.6V~71.4V 500mW 68V SOD-123 Zener Diodes ROHS
±5% Single 7.79V~8.61V 500mW 8.2V SOD-123 Zener Diodes ROHS
±5% Single 7.79V~8.67V 1W 8.2V SOD-123 Zener Diodes ROHS
±5% Single 8.5V~9.6V 300mW 9.1V SOD-323W Zener Diodes ROHS
±5% Single 8.5V~9.6V 500mW 9.1V SOD-123 Zener Diodes ROHS
±5% Single 8.65V~9.56V 500mW 9.1V SOD-123 Zener Diodes ROHS
±5% Single 8.6V~9.59V 1W 9.1V SOD-123FL Zener Diodes ROHS
±5% Single 9.4V~10.6V 300mW 10V SOD-323 Zener Diodes ROHS
±5% Single 9.5V~10.5V 225mW 10V SOT-23 Zener Diodes ROHS
±5% Single 9.5V~10.5V 370mW 10V SOD-123 Zener Diodes ROHS
±5% Single 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS
±5.5% Single 9.4V~10.6V 500mW 10V SOD-523 Zener Diodes ROHS
±5.6% Single 15.3V~17.1V 500mW 16.2V SC-79 Zener Diodes ROHS
±6% Single 16.8V~19.1V 500mW 18V SOD-123 Zener Diodes ROHS
±6% Single 22.8V~25.6V 500mW 24V SOD-123 Zener Diodes ROHS
±6% Single 3.1V~3.5V 300mW 3.3V SOD-323 Zener Diodes ROHS
±6% Single 4.4V~5V 300mW 4.7V SOD-323 Zener Diodes ROHS
±6% Single 4.8V~5.4V 300mW 5.1V SOD-323 Zener Diodes ROHS
±6% Single 4.8V~5.4V 500mW 5.1V SOD-123 Zener Diodes ROHS
±6% Single 6.06V~6.33V 500mW 6.2V SOD-523 Zener Diodes ROHS
±6% Single 9.4V~10.6V 300mW 10V SOD-323 Zener Diodes ROHS
±6% Single 9.4V~10.6V 500mW 10V SOD-123 Zener Diodes ROHS
±7.4% Single 2.5V~2.9V 500mW 2.7V SOD-523 Zener Diodes ROHS
1 Pair Common Anode 200mW 8.65V~9.56V 9.1V SOT-23 Zener Diodes ROHS
1.4A 28V 19V 17V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
1.4A 40W 28V 19V 17V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
1.7A 24W 14.2V 9.5V 6.5V@Max TO-236AB Electrostatic and Surge Protection (TVS/ESD) ROHS
100V 200mW 1V@10mA 4ns 200mA SOD-323 Switching Diode ROHS
100V 200mW Single 1V@10mA 4ns 200mA SOD-323 Switching Diode ROHS
100V 20A 680mV TO-263 Schottky Barrier Diodes (SBD) ROHS
100V 225mW Dual 1.1V@100mA 4ns 200mA SOT-23 Switching Diode ROHS
100V 225mW Dual Common Cathode 1.25V@150mA 4ns 200mA SOT-23 Switching Diode ROHS
100V 300mW Dual 750mV@100mA 4ns 200mA SOT-23 Switching Diode ROHS
100V 300mW Single 1V@10mA 4ns 200mA SOT-23 Switching Diode ROHS
100V 30A 820mV@15A TO-220 Schottky Barrier Diodes (SBD) ROHS
100V 350mW 1 Pair Common Anode 1V@10mA 4ns 200mA SOT-23 Switching Diode ROHS
100V 350mW 1.25V@150mA 4ns 150mA SOT-23 Switching Diode ROHS
100V 350mW 1V 4ns 200mA SOT-23 Switching Diode ROHS
100V 350mW Dual 1V@10mA 4ns 200mA SOT-23 Switching Diode ROHS
100V 350mW Single 1.25V@150mA 4ns 150mA SOD-123 Switching Diode ROHS
100V 350mW Single 1.25V@150mA 4ns 300mA SOT-23 Switching Diode ROHS
100V 400mW Single 1V@10mA 4ns 200mA SOD-123 Switching Diode ROHS
100V 40A 660mV@20A TO-220F Schottky Barrier Diodes (SBD) ROHS
100V 425mW Single 1V@10mA 4ns 200mA SOD-123 Switching Diode ROHS
100V 760mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
100V 790mV 3A DO-214AB Schottky Barrier Diodes (SBD) ROHS
100V 790mV@10A 20A TO-263 Schottky Barrier Diodes (SBD) ROHS
100V 790mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
100V 800mV@10A 20A TO-220 Schottky Barrier Diodes (SBD) ROHS
100V 800mV@20A 40A TO-247AB Schottky Barrier Diodes (SBD) ROHS
100V 800mV@5A 10A ITO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
100V 840mV@10A 10A TO-252-2 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@10A 10A ITO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@10A 10A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@20A 20A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
100V 850mV@20A 20A TO-263W Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 10A 680mV TO-220AB Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 10A 680mV TO-220F Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 10A 850mV@10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 15A 810mV@15A TO-247 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 15A 810mV@15A TO-263-2 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 20A 850mV@10A ITO-220AB Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 30A 850mV ITO-220AB Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 40A 850mV TO-247S Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 40A 850mV TO-3P Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 770mV@10A 10A TO-220AB Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 800mV@5A 10A D2PAK Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 830mV@20A 40A TO-263(D2PAK) Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 840mV@10A 10A TO-220-3 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 850mV@10A 10A ITO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 850mV@10A 20A ITO-220AB Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 850mV@10A 20A TO-252 Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 850mV@5A 10A TO-220F Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 920mV@10A 20A TO-220AB Schottky Barrier Diodes (SBD) ROHS
100V Dual Common Cathode 960mV@10A 5A TO-220 Schottky Barrier Diodes (SBD) ROHS
100V Single 10A 850mV@5A TO-252 Schottky Barrier Diodes (SBD) ROHS
100V Single 20A 800mV@20A DPAK Schottky Barrier Diodes (SBD) ROHS
100V Single 20A 850mV@10A TO-252 Schottky Barrier Diodes (SBD) ROHS
100V Single 750mV@2A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
100V Single 850mV@10A 10A TO-252 Schottky Barrier Diodes (SBD) ROHS
10V 260mV 2A DO-214AC Schottky Barrier Diodes (SBD) ROHS
14V 8.65V TO-236AB Electrostatic and Surge Protection (TVS/ESD) ROHS
150V Dual Common Cathode 10A 900mV@10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
150V Dual Common Cathode 30A 870mV@30A TO-220F Schottky Barrier Diodes (SBD) ROHS
150V Dual Common Cathode 850mV@5A 10A ITO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
150V Single 920mV@10A 10A TO-220AB Schottky Barrier Diodes (SBD) ROHS
180V 350mW Dual 1.5V@300mA 200mA SOT-23 Switching Diode ROHS
180V Dual 1.3V@200mA 200mA SOT-23 Switching Diode ROHS
1A 1kV 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
1A 300V 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
1A 400V 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
1A 40V 40W 27V 22V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
1A 40W 38V 25.65V Unidirectional 22V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
2.5A 24W 9.6V 6.46V 4.5V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
200A 1.1V@3A 3A 1kV MSBL Bridge Rectifiers ROHS
200V 3A 840mV DO-214AA Schottky Barrier Diodes (SBD) ROHS
200V 890mV@10A 10A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
200V 900mV@10A 10A DPAK Schottky Barrier Diodes (SBD) ROHS
200V 900mV@15A 30A TO-220 Schottky Barrier Diodes (SBD) ROHS
200V 920mV@10A 20A TO-263 Schottky Barrier Diodes (SBD) ROHS
200V 920mV@20A 20A TO-252-2 Schottky Barrier Diodes (SBD) ROHS
200V 920mV@5A 10A ITO-220AB Schottky Barrier Diodes (SBD) ROHS
200V 950mV@10A 20A ITO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
200V 950mV@10A 20A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
200V 950mV@15A 30A ITO-220AB Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 10A 1V@20A D2PAK-3 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 10A 760mV TO-252 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 10A 850mV@10A D2PAK Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 10A 950mV ITO-220AB Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 15A 890mV@15A TO-247 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 20A 850mV@10A D2PAK Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 60A 750mV TO-247 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 800mV@5A 5A TO-252-2 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 890mV@10A 10A TO-220AB Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 900mV@10A 10A TO-252-3 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 900mV@15A 30A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 900mV@15A 30A TO-247AC-3 Schottky Barrier Diodes (SBD) ROHS
200V Dual Common Cathode 920mV@20A 20A TO-220AB Schottky Barrier Diodes (SBD) ROHS
200V Single 3A 840mV@3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
200V Single 4A 860mV@4A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
200V Single 920mV@5A 10A TO-252 Schottky Barrier Diodes (SBD) ROHS
20V 1A 500mV SOD-123FL Schottky Barrier Diodes (SBD) ROHS
20V 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 3A 500mV DO-214AC Schottky Barrier Diodes (SBD) ROHS
20V 450mV@1A 1A DO-216AA Schottky Barrier Diodes (SBD) ROHS
20V 450mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 600mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 600mV@200mA 350mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V 620mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 1A 450mV@2A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 320mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 385mV@0.5A 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
20V Single 385mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
21V 40W 14.25V 12V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
24W 8V 5.32V 3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
250V 14V 0603 Electrostatic and Surge Protection (TVS/ESD) ROHS
250V 9V 0402 Electrostatic and Surge Protection (TVS/ESD) ROHS
250V Dual Common Cathode 860mV 40A ITO-220AB Schottky Barrier Diodes (SBD) ROHS
3.14V~3.47V 500mW 3.3V SOD-123 Zener Diodes ROHS
300mW 5.1V SOT-23 Zener Diodes ROHS
300V 350mW Dual 1.25V@200mA 50ns 225mA SOT-23 Switching Diode ROHS
300W 27V 24V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
300W 7.2V 5.25V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
30A 1.1V@1A 1A 1kV SMD-4P Bridge Rectifiers ROHS
30A 1.1V@1A 1A 600V TSSOP-4(5.0x4.4) Bridge Rectifiers ROHS
30A 1V@500mA 800mA 800V MBS Bridge Rectifiers ROHS
30V 350mV 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 3A 500mV DO-214AB Schottky Barrier Diodes (SBD) ROHS
30V 430mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 445mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
30V 450mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 470mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 550mV@2A 2A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
30V 550mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V 600mV@200mA 350mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V Single 1A 380mV@1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V Single 430mV@0.5A 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
30V Single 520mV@10mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
35V Dual Common Cathode 470mV@5A 5A TO-252-2(DPAK) Schottky Barrier Diodes (SBD) ROHS
3A 24W 8V 5.6V 3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 24W 8V 5.88V 3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
3A 8V 5.32V 3V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
4.6A 150W 32.4V 22.2V 20V MicroSMP Electrostatic and Surge Protection (TVS/ESD) ROHS
4.998V~5.202V 500mW 5.1V SOD-123 Zener Diodes ROHS
40V 1A 550mV SMA Schottky Barrier Diodes (SBD) ROHS
40V 20A 700mV@10A ITO-220ABW Schottky Barrier Diodes (SBD) ROHS
40V 3A 550mV DO-214AB Schottky Barrier Diodes (SBD) ROHS
40V 450mV 3A DO-214AC Schottky Barrier Diodes (SBD) ROHS
40V 450mV@3A 3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 4A 500mV SMC Schottky Barrier Diodes (SBD) ROHS
40V 500mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 500mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V 510mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A DO-216AA Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 550mV@1A 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V 550mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 600mV 2A SMB Schottky Barrier Diodes (SBD) ROHS
40V 600mV@1A 1A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
40V 620mV@1A 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
40V 650mV@5A 5A TO-252W Schottky Barrier Diodes (SBD) ROHS
40V Single 3A 500mV@3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 450mV@3A 3A SMA(DO-214AC) Schottky Barrier Diodes (SBD) ROHS
40V Single 500mV@5A 5A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV 500mA SOD-123FL Schottky Barrier Diodes (SBD) ROHS
40V Single 550mV@1A 1A SMB Schottky Barrier Diodes (SBD) ROHS
45V 510mV 60A TO-247 Schottky Barrier Diodes (SBD) ROHS
45V 510mV 60A TO-247S Schottky Barrier Diodes (SBD) ROHS
45V 600mV@10A 20A TO-220 Schottky Barrier Diodes (SBD) ROHS
45V 650mV@10A 10A TO-220AC-2 Schottky Barrier Diodes (SBD) ROHS
45V 670mV@30A 60A TO-247 Schottky Barrier Diodes (SBD) ROHS
45V 700mV@15A 15A TO-220-2 Schottky Barrier Diodes (SBD) ROHS
45V 840mV@20A 20A TO-220AB-3 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 10A 490mV TO-220AB Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 10A 550mV@10A TO-252 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 10A 600mV@10A TO-252(DPAK)) Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 10A 600mV@5A TO-252 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 10A 700mV TO-252 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 10A 840mV@20A TO-252 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 15A 580mV TO-220AB Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 15A 580mV TO-220F Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 20A 560mV@10A TO-252 Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 30A 840mV TO-3P Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 570mV@10A 10A D2PAK Schottky Barrier Diodes (SBD) ROHS
45V Dual Common Cathode 620mV@15A 15A D2PAK Switching Diode ROHS
45V Dual Common Cathode 650mV@15A 7.5A TO-220AB Schottky Barrier Diodes (SBD) ROHS
45V Single 650mV@10A 10A TO-252 Schottky Barrier Diodes (SBD) ROHS
46V 40W 31.35V 26V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
4A 1.1V@4A 4A 1kV UMSB Bridge Rectifiers ROHS
50V 460mV@5A 5A SMA Schottky Barrier Diodes (SBD) ROHS
50V 490mV@500mA 500mA SOD-523 Schottky Barrier Diodes (SBD) ROHS
50V Single 430mV@3A 3A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
600V 500mW Dual 1.3V@300mA 80ns 500mA SOT-23 Switching Diode ROHS
60V 1A 510mV DO-214AC Schottky Barrier Diodes (SBD) ROHS
60V 3A 630mV DO-214AB Schottky Barrier Diodes (SBD) ROHS
60V 590mV@15A 15A TO-277B Schottky Barrier Diodes (SBD) ROHS
60V 630mV TO-263 Schottky Barrier Diodes (SBD) ROHS
60V 630mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V 700mV@3A 3A TO-252 Schottky Barrier Diodes (SBD) ROHS
60V 740mV@3A 3A DO-201AD Schottky Barrier Diodes (SBD) ROHS
60V 800mV@10A 10A TO-220F-3 Schottky Barrier Diodes (SBD) ROHS
60V Dual Common Cathode 720mV@20A 20A TO-247AD(TO-3P) Schottky Barrier Diodes (SBD) ROHS
60V Dual Common Cathode 750mV@10A 20A TO-252-2 Schottky Barrier Diodes (SBD) ROHS
60V Single 2A 630mV@2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V Single 500mA 800mV SOD-123FL Schottky Barrier Diodes (SBD) ROHS
60V Single 630mV@3A 3A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
60V Single 630mV@3A 3A SMC(DO-214AB) Schottky Barrier Diodes (SBD) ROHS
60V Single 700mV@3A 3A TO-252-2 Schottky Barrier Diodes (SBD) ROHS
6A 28V 16.7V 15V SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
70V 1V@10mA 200mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
70V 1V@10mA SOD-323 Schottky Barrier Diodes (SBD) ROHS
75V 200mW 3 Independent 1.25V@150mA 4ns 150mA SOT-363 Switching Diode ROHS
75V 225mW Dual 1.1V@100mA 4ns 200mA SOT-23 Switching Diode ROHS
75V 350mW 1.25V@150mA 4ns 150mA SOT-23 Switching Diode ROHS
75V 350mW Dual Common Cathode 850mV@10mA 4ns 200mA SOT-23 Switching Diode ROHS
75V 500mW 860mV@50mA 8ns 300mA MicroMELF Switching Diode ROHS
80A 450mV@3A 5A 60V UMSB Bridge Rectifiers ROHS
80V 150mW Dual Common Cathode 1.2V@100mA 4ns 100mA SOT-523-3 Switching Diode ROHS
80V 150mW Single 1.25V@150mA 4ns 250mA SOT-523 Switching Diode ROHS
80V 200mW 3 Independent 1.25V@150mA 4ns 250mA SOT-363 Switching Diode ROHS
80V 200mW 3 Independent 1.25V@150mA 4ns 500mA SOT-363 Switching Diode ROHS
80V 800mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
80V Single 800mV@0.5A 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
80V Single 800mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
87A@8/20us 150W 11.5V 4.1V 3.3V MicroSMP(DO-219AD) Electrostatic and Surge Protection (TVS/ESD) ROHS
95A 1.1V 4A 100V UMSB Bridge Rectifiers ROHS
Dual 200mA 1.1V@300mA 100V SOT-23 Diodes - General Purpose ROHS
Dual 200mA 1V@10mA 100V SOT-23 Diodes - General Purpose ROHS
Dual 200mA 200V 900mV@300mA SOT-23 Diodes - General Purpose ROHS
Dual Common Cathode 200mA 1.1V@300mA 100V SOT-23 Diodes - General Purpose ROHS
LS-31 Switching Diode ROHS
MBS Bridge Rectifiers ROHS
Plugin Switching Diode ROHS
Single 1.8V~2V 500mW 5V SOD-123 Zener Diodes ROHS
Single 1.9V~2.1V 350mW 2V SOD-123 Zener Diodes ROHS
Single 11.4V~12.6V 500mW 12V SOD-123 Zener Diodes ROHS
Single 14.25V~15.75V 500mW 15V SOD-123 Zener Diodes ROHS
Single 17.1V~18.9V 500mW 18V SOD-123 Zener Diodes ROHS
Single 2.85V~3.15V 350mW 3V SOD-123 Zener Diodes ROHS
Single 200mW 2.8V~3.2V 3V SOD-523 Zener Diodes ROHS
Single 200mW SOD-323 Zener Diodes ROHS
Single 22.8V~25.6V 200mW 24V SOD-523 Zener Diodes ROHS
Single 2A 1kV 1.18V@2A SMA(DO-214AC) Diodes - General Purpose ROHS
Single 3.13V~3.47V 350mW 3.3V SOD-123 Zener Diodes ROHS
Single 3.1V~3.5V 200mW 3.3V SOD-523 Zener Diodes ROHS
Single 3.234V~3.366V 300mW 3.3V SOD-323 Zener Diodes ROHS
Single 3.7V~4.1V 200mW 3.9V SOD-523 Zener Diodes ROHS
Single 3.7V~4.1V 350mW 3.9V SOD-123 Zener Diodes ROHS
Single 300mW 3.9V SOD-323 Zener Diodes ROHS
Single 37.05V~40.95V 350mW 39V SOD-123 Zener Diodes ROHS
Single 37V~41V 300mW 39V SOD-323 Zener Diodes ROHS
Single 4.21V~4.39V 500mW 4.3V SOD-123 Zener Diodes ROHS
Single 4.61V~4.79V 200mW 4.7V SOD-523 Zener Diodes ROHS
Single 4.61V~4.79V 500mW 4.7V SOD-123 Zener Diodes ROHS
Single 4.85V~5.36V 500mW 5.1V SOD-123 Zener Diodes ROHS
Single 4.8V~5.4V 200mW 5.1V SOD-323 Zener Diodes ROHS
Single 4.8V~5.4V 200mW 5.1V SOD-523 Zener Diodes ROHS
Single 5.2V~6V 200mW 5.6V SOD-523 Zener Diodes ROHS
Single 5.2V~6V 300mW 5.6V SOD-323 Zener Diodes ROHS
Single 5.2V~6V 500mW 5.6V SOD-323 Zener Diodes ROHS
Single 5.32V~5.88V 350mW 5.6V SOD-123 Zener Diodes ROHS
Single 5.32V~5.88V 500mW 5.6V SOD-123 Zener Diodes ROHS
Single 5.49V~5.71V 500mW 5.6V SOD-123 Zener Diodes ROHS
Single 5.89V~6.51V 350mW 6.2V SOD-123 Zener Diodes ROHS
Single 500mW 2.09V~2.31V 2.2V SOD-123 Zener Diodes ROHS
Single 500mW 2.7V SOD-123 Zener Diodes ROHS
Single 500mW 24V SOD-123 Zener Diodes ROHS
Single 500mW 30V SOD-123 Zener Diodes ROHS
Single 500mW 4.7V SOD-123 Zener Diodes ROHS
Single 5V~5.2V 500mW 5.1V SOD-123 Zener Diodes ROHS
Single 6.4V~7.2V 200mW 6.8V SOD-523 Zener Diodes ROHS
Single 6.664V~6.936V 500mW 6.8V SOD-123 Zener Diodes ROHS
Single 7.79V~8.61V 350mW 8.2V SOD-123 Zener Diodes ROHS
Single 7.7V~8.7V 200mW 8.2V SOD-523 Zener Diodes ROHS
Single 86V~96V 500mW 91V SOD-123 Zener Diodes ROHS
Single 9.5V~10.5V 500mW 10V SOD-123 Zener Diodes ROHS
SOD-123 Schottky Barrier Diodes (SBD) ROHS
SOD-123 Zener Diodes ROHS
SOD-123FL Schottky Barrier Diodes (SBD) ROHS
SOD-323 Zener Diodes ROHS
SOT-23 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23 Switching Diode ROHS
SOT-23 Zener Diodes ROHS
SOT-23-3 Electrostatic and Surge Protection (TVS/ESD) ROHS
SOT-23-6 Electrostatic and Surge Protection (TVS/ESD) ROHS
TO-220AB Schottky Barrier Diodes (SBD) ROHS
TO-240AA Fast recovery/high efficiency diode ROHS

<< Prev Next >>