onsemi 24V 1.5W Zener Diode 1SMA5934BT3G

Description
1.5 W Zener Diode Voltage Regulator 24 V
Request a Quote Datasheet
Description
1.5 W Zener Diode Voltage Regulator 24 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 1SMA5934BT3G - Rochester Electronics
Newburyport, MA, United States
1.5 W Zener Diode Voltage Regulator 24 V

1.5 W Zener Diode Voltage Regulator 24 V

Supplier's Site Datasheet
Singapore, Singapore
24V 1.5W Zener Diode
287-1SMA5934BT3G
24V 1.5W Zener Diode 287-1SMA5934BT3G
24V 1.5W Zener Diode, SMA, 5% Tol Product overview: 1SMA5934BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5934BT3G can be used for catalog matching and distributor lookup.

24V 1.5W Zener Diode, SMA, 5% Tol Product overview: 1SMA5934BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA5934BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5934BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5934BT3GOSCT-ND
Single Zener Diodes 1SMA5934BT3GOSCT-ND
Zener Diode 24V 1.5W ±5% Surface Mount SMA

Zener Diode 24V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5934BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5934BT3GOSDKR-ND
Single Zener Diodes 1SMA5934BT3GOSDKR-ND
Zener Diode 24V 1.5W ±5% Surface Mount SMA

Zener Diode 24V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Single Zener Diodes - 1SMA5934BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMA5934BT3GOSTR-ND
Single Zener Diodes 1SMA5934BT3GOSTR-ND
Zener Diode 24V 1.5W ±5% Surface Mount SMA

Zener Diode 24V 1.5W ±5% Surface Mount SMA

Buy Now Datasheet
Diodes - Zener - Single - 1SMA5934BT3G - 075055-1SMA5934BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMA5934BT3G
075055-1SMA5934BT3G
Diodes - Zener - Single - 1SMA5934BT3G 075055-1SMA5934BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 075055-1SMA5934BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 500nA @ 18.2V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 19 Ohm Family Name: 1SMA5934B Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMA Maximum Power Dissipation: 1.5W Alternative Parts (Cross-Reference): SZ1SMA5934BT3; 1SMA5934B; 1SMA5934BT3; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Malaysia, Morocco Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 075055-1SMA5934BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 500nA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 19 Ohm
Family Name: 1SMA5934B
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMA
Maximum Power Dissipation: 1.5W
Alternative Parts (Cross-Reference): SZ1SMA5934BT3; 1SMA5934B; 1SMA5934BT3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Malaysia, Morocco
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 7925357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925357P
Zener Diodes 7925357P
Zener Diode 1.5W 24V 5% ESD 16KV SMA

Zener Diode 1.5W 24V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 7925357 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925357
Zener Diodes 7925357
Zener Diode 1.5W 24V 5% ESD 16KV SMA

Zener Diode 1.5W 24V 5% ESD 16KV SMA

Supplier's Site
Zener Diodes - 1631958 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631958
Zener Diodes 1631958
Zener Diode 1.5W 24V 5% ESD 16KV SMA

Zener Diode 1.5W 24V 5% ESD 16KV SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1SMA5934BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMA5934BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMA5934BT3G
DIODE ZENER 24V 1.5W SMA

DIODE ZENER 24V 1.5W SMA

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMA5934BT3G
Zener Diodes 1SMA5934BT3G
Zener Diodes 24V 1.5W

Zener Diodes 24V 1.5W

Buy Now Datasheet
Zener Diode, 1.5W, 24V, Sma; Zener Voltage Vz Typ Onsemi - 45J2421 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1.5W, 24V, Sma; Zener Voltage Vz Typ Onsemi
45J2421
Zener Diode, 1.5W, 24V, Sma; Zener Voltage Vz Typ Onsemi 45J2421
ZENER DIODE, 1.5W, 24V, SMA; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 1.5W, 24V, SMA; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC (SMA); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 24V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi - 29X6266 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi
29X6266
Diode, Zener, 24V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi 29X6266
DIODE, ZENER, 24V, 1.5W, DO-214AC; Zener Voltage Nom:24V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 24V, 1.5W, DO-214AC; Zener Voltage Nom:24V; Power Dissipation:1.5W; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 24V, 1.5W; Zener Voltage Vz Typ Onsemi - 59M4321 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 24V, 1.5W; Zener Voltage Vz Typ Onsemi
59M4321
Diode, Zener, 24V, 1.5W; Zener Voltage Vz Typ Onsemi 59M4321
DIODE, ZENER, 24V, 1.5W; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 24V, 1.5W; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1.5W; Diode Case Style:DO-214AC; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMA59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMA5934BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMA5934BT3G
Diodes >> Zener Diodes 1SMA5934BT3G
±5% Single 22.8V~24V 1.5W 24V SMA(DO-214AC) Zener Diodes ROHS

±5% Single 22.8V~24V 1.5W 24V SMA(DO-214AC) Zener Diodes ROHS

Supplier's Site Datasheet
Single Zener Diodes - 1SMA5934BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMA5934BT3G
Single Zener Diodes 1SMA5934BT3G
DIODE ZENER 24V 1.5W SMA

DIODE ZENER 24V 1.5W SMA

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1SMA5934BT3G 287-1SMA5934BT3G 1SMA5934BT3GOSCT-ND 075055-1SMA5934BT3G 7925357P 7925357 1SMA5934BT3G 1SMA5934BT3G 45J2421 29X6266 59M4321 1SMA5934BT3G 1SMA5934BT3G
Product Name 24V 1.5W Zener Diode Single Zener Diodes Diodes - Zener - Single - 1SMA5934BT3G Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 1.5W, 24V, Sma; Zener Voltage Vz Typ Onsemi Diode, Zener, 24V, 1.5W, Do-214Ac; Zener Voltage Nom Onsemi Diode, Zener, 24V, 1.5W; Zener Voltage Vz Typ Onsemi Diodes >> Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SMA; SMA Tape and Reel SMA; SMA DO-214AC Sma SMA; SMA SMA-2 DO-214AC (SMA); SMA DO-214AC (SMA); SMA DO-214AC SMA DO-214AC, SMA; SMA
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts 24 volts
ZZT 19 ohms 19 ohms 19 ohms 19 ohms 19 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C39,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
8 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1660346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details