Diode Schottky 30V 500mA Surface Mount SOD-123
Diode Schottky 30V 500mA Surface Mount SOD-123
Diode Schottky 30V 500mA Surface Mount SOD-123
DIODE SCHOTTKY 30V 500MA SOD123 Product overview: B0530W-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B0530W-7-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 010611-B0530W-7-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 430mV @ 500mA
Current - Reverse Leakage @ Vr: 130μA @ 30V
Capacitance @ Vr, F: 170pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
30V 430mV@500mA 500mA SOD-123 Schottky Barrier Diodes (SBD) ROHS
SCHOTTKY RECTIFIER, 500mA, 20V, SOD-123; Repetitive Peak Reverse Voltage:30V; Average Forward Current:500mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 30V 410mW
DIODE SCHOTTKY 30V 500MA SOD123
DIODE SCHOTTKY 30V 500MA SOD123
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | B0530W-FDICT-ND | 280-B0530W-7-F | 010611-B0530W-7-F | B0530W-7-F | 12T1451 | B0530W-7-F | B0530W-7-F | B0530W-7-F |
| Product Name | Single Diodes | Schottky 30V 500MA Diode and Rectifier | Diodes, Rectifiers - Single - B0530W-7-F | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Rectifier, 500Ma, 20V, Sod-123; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -65 to 125 C (-85 to 257 F) | -65 C (-85 F) | -65 to 125 C (-85 to 257 F) | |||||
| Package | Tape & Reel (TR) | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Life Cycle Stage | Active | Active |