DIODE SCHOTTKY 100V 2A SMB Product overview: B2100-13-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-B2100-13-F can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount SMB
Diode Schottky 100V 2A Surface Mount SMB
Diode Schottky 100V 2A Surface Mount SMB
Manufacturer: Diodes Incorporated
Win Source Part Number: 010643-B2100-13-F
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 2A
Current - Reverse Leakage @ Vr: 7μA @ 100V
Capacitance @ Vr, F: 75pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Defence, Military & Aerospace
DIODE SCHOTTKY 100V 2A SMB
100V 790mV@2A 2A SMB(DO-214AA) Schottky Barrier Diodes (SBD) ROHS
DIODE SCHOTTKY 100V 2A SMB
DIODE, RECTIFIER, SCHOTTKY, 100V, 2A, SMB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:2A; Diode Configuration:Single
Schottky Diodes & Rectifiers 100V 2A
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | 280-B2100-13-F | B2100-FDIDKR-ND | 010643-B2100-13-F | B2100-13-F | B2100-13-F | B2100-13-F | 23T4610 | B2100-13-F |
| Product Name | Schottky 100V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - B2100-13-F | Single Diodes | Diodes >> Schottky Barrier Diodes (SBD) | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Rectifier, Schottky, 100V, 2A, Smb; Repetitive Peak Reverse Voltage Diodes Inc. | Schottky Diodes & Rectifiers |
| Package | Tape & Reel (TR) | SMB; SMB | SMB; DO-214AA, SMB | SMB | SMB | SMD | SMB | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | |||||
| Life Cycle Stage | Active | Active |