onsemi Zener Diodes 1SMB5937BT3G

Description
Zener Diode 3W 33V 5% ESD 16KV SMB
Request a Quote Datasheet
Description
Zener Diode 3W 33V 5% ESD 16KV SMB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 7925439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925439P
Zener Diodes 7925439P
Zener Diode 3W 33V 5% ESD 16KV SMB

Zener Diode 3W 33V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 7925439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7925439
Zener Diodes 7925439
Zener Diode 3W 33V 5% ESD 16KV SMB

Zener Diode 3W 33V 5% ESD 16KV SMB

Supplier's Site
Zener Diodes - 1631973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1631973
Zener Diodes 1631973
Zener Diode 3W 33V 5% ESD 16KV SMB

Zener Diode 3W 33V 5% ESD 16KV SMB

Supplier's Site
Single Zener Diodes - 1SMB5937BT3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5937BT3GOSCT-ND
Single Zener Diodes 1SMB5937BT3GOSCT-ND
Zener Diode 33V 3W ±5% Surface Mount SMB

Zener Diode 33V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5937BT3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5937BT3GOSDKR-ND
Single Zener Diodes 1SMB5937BT3GOSDKR-ND
Zener Diode 33V 3W ±5% Surface Mount SMB

Zener Diode 33V 3W ±5% Surface Mount SMB

Buy Now Datasheet
Single Zener Diodes - 1SMB5937BT3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1SMB5937BT3GOSTR-ND
Single Zener Diodes 1SMB5937BT3GOSTR-ND
Zener Diode 33V 3W ±5% Surface Mount SMB

Zener Diode 33V 3W ±5% Surface Mount SMB

Buy Now Datasheet
33V 550mW Zener Diode - 287-1SMB5937BT3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 550mW Zener Diode
287-1SMB5937BT3G
33V 550mW Zener Diode 287-1SMB5937BT3G
33V Zener Diode, 550mW, SMB, 5% Tol Product overview: 1SMB5937BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5937BT3G can be used for catalog matching and distributor lookup.

33V Zener Diode, 550mW, SMB, 5% Tol Product overview: 1SMB5937BT3G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 550mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 550mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5937BT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1SMB5937BT3G - 005438-1SMB5937BT3G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1SMB5937BT3G
005438-1SMB5937BT3G
Diodes - Zener - Single - 1SMB5937BT3G 005438-1SMB5937BT3G
Manufacturer: ON Semiconductor Win Source Part Number: 005438-1SMB5937BT3G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 25.1V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 33 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C Case / Package: SMB Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005438-1SMB5937BT3G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 25.1V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 33 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C
Case / Package: SMB
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
 - 1SMB5937BT3G - Rochester Electronics
Newburyport, MA, United States
3.0 W Zener Diode Voltage Regulator 33 V

3.0 W Zener Diode Voltage Regulator 33 V

Supplier's Site Datasheet
Diodes >> Zener Diodes - 1SMB5937BT3G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Zener Diodes
1SMB5937BT3G
Diodes >> Zener Diodes 1SMB5937BT3G
±5% Single 31.35V~34.65V 3W 33V SMB(DO-214AA) Zener Diodes ROHS

±5% Single 31.35V~34.65V 3W 33V SMB(DO-214AA) Zener Diodes ROHS

Supplier's Site Datasheet
Zener Diode, 3W, 33V, Smb; Zener Voltage Vz Typ Onsemi - 42K3099 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 33V, Smb; Zener Voltage Vz Typ Onsemi
42K3099
Zener Diode, 3W, 33V, Smb; Zener Voltage Vz Typ Onsemi 42K3099
ZENER DIODE, 3W, 33V, SMB; Zener Voltage Vz Typ:33V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 33V, SMB; Zener Voltage Vz Typ:33V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA (SMB); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, 3W, 33V, Smb, Full Reel; Zener Voltage Nom Onsemi - 03P0575 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 3W, 33V, Smb, Full Reel; Zener Voltage Nom Onsemi
03P0575
Zener Diode, 3W, 33V, Smb, Full Reel; Zener Voltage Nom Onsemi 03P0575
ZENER DIODE, 3W, 33V, SMB, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

ZENER DIODE, 3W, 33V, SMB, FULL REEL; Zener Voltage Nom:33V; Power Dissipation:3W; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:1SMB59xxBT3G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 33V, 3W; Zener Voltage Vz Typ Onsemi - 59M4349 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 33V, 3W; Zener Voltage Vz Typ Onsemi
59M4349
Diode, Zener, 33V, 3W; Zener Voltage Vz Typ Onsemi 59M4349
DIODE, ZENER, 33V, 3W; Zener Voltage Vz Typ:33V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 33V, 3W; Zener Voltage Vz Typ:33V; Power Dissipation Pd:3W; Diode Case Style:DO-214AA; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:1SMB59xxBT3G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1SMB5937BT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1SMB5937BT3G
Discrete Semiconductor Products - Diodes - Zener 1SMB5937BT3G
DIODE ZENER 33V 3W SMB

DIODE ZENER 33V 3W SMB

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1SMB5937BT3G
Zener Diodes 1SMB5937BT3G
Zener Diodes 33V 3W

Zener Diodes 33V 3W

Buy Now Datasheet
Single Zener Diodes - 1SMB5937BT3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
1SMB5937BT3G
Single Zener Diodes 1SMB5937BT3G
DIODE ZENER 33V 3W SMB

DIODE ZENER 33V 3W SMB

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 7925439P 7925439 1SMB5937BT3GOSCT-ND 287-1SMB5937BT3G 005438-1SMB5937BT3G 1SMB5937BT3G 1SMB5937BT3G 42K3099 03P0575 59M4349 1SMB5937BT3G 1SMB5937BT3G 1SMB5937BT3G
Product Name Zener Diodes Zener Diodes Single Zener Diodes 33V 550mW Zener Diode Diodes - Zener - Single - 1SMB5937BT3G Diodes >> Zener Diodes Zener Diode, 3W, 33V, Smb; Zener Voltage Vz Typ Onsemi Zener Diode, 3W, 33V, Smb, Full Reel; Zener Voltage Nom Onsemi Diode, Zener, 33V, 3W; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener Zener Diodes Single Zener Diodes
Package DO-214AA Smb Tape and Reel SMB; SMB SMB SMB DO-214AA (SMB); SMB DO-214AA (SMB); SMB DO-214AA SMB; SMB SMB DO-214AA, SMB; SMB
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2 2
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
VZ 33 volts 33 volts 33 volts 33 volts 33 volts 33 volts 33 volts
Unlock Full Specs
to access all available technical data