Kyocera Corporation Tantalum Capacitors F720J108MMC

Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet
Description
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8065-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8065-2-ND
Tantalum Capacitors 478-8065-2-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8065-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8065-6-ND
Tantalum Capacitors 478-8065-6-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8065-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8065-1-ND
Tantalum Capacitors 478-8065-1-ND
1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm

1000µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm

Buy Now Datasheet
Tantalum Capacitors - F720J108MMC - 1037441-F720J108MMC - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - F720J108MMC
1037441-F720J108MMC
Tantalum Capacitors - F720J108MMC 1037441-F720J108MMC
Manufacturer: AVX Corporation Win Source Part Number: 1037441-F720J108MMC Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 6.3V Height - Seated (Max): 0.079" (2.00mm) Mounting: SMD (SMT) Capacitance: 1000μF Tolerance: ±20% Manufacturer Size Code: M ESR: 140 mOhm Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1037441-F720J108MMC
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 6.3V
Height - Seated (Max): 0.079" (2.00mm)
Mounting: SMD (SMT)
Capacitance: 1000μF
Tolerance: ±20%
Manufacturer Size Code: M
ESR: 140 mOhm
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.283" L x 0.236" W (7.20mm x 6.00mm)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 1000uF 6.3V 0.14 Ohm Capacitor
59-F720J108MMC
SMD 1000uF 6.3V 0.14 Ohm Capacitor 59-F720J108MMC
Cap Tant Solid 1000uF 6.3V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F720J108MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F720J108MMC can be used for catalog matching and distributor lookup.

Cap Tant Solid 1000uF 6.3V M CASE 20% (7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F720J108MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1000uF, 6.3V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1000uF, 6.3V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F720J108MMC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M Rohs Compliant Kyocera Avx - 52X6038 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M Rohs Compliant Kyocera Avx
52X6038
Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M Rohs Compliant Kyocera Avx 52X6038
Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F720J108MMC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F720J108MMC
Capacitors - Tantalum Capacitors F720J108MMC
CAP TANT 1000UF 20% 6.3V 2824

CAP TANT 1000UF 20% 6.3V 2824

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F720J108MMC
Tantalum Capacitors F720J108MMC
CAP TANT 1000UF 20% 6.3V 2824

CAP TANT 1000UF 20% 6.3V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8065-2-ND 478-8065-6-ND 1037441-F720J108MMC 59-F720J108MMC 52X6038 F720J108MMC F720J108MMC
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - F720J108MMC SMD 1000uF 6.3V 0.14 Ohm Capacitor Surface Mount Tantalum Capacitor, F72 Series, 1000 F, 20%, 6.3 V, 2824 [7260 Metric], M Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-438-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1701069 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 338-3602-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers