Manufacturer: AVX Corporation
Win Source Part Number: 865855-CB047I0273JBC
Series: *
Features: Film Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 2800
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8532.25.0010
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM Product overview: CB047I0273JBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB047I0273JBC can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 865855-CB047I0273JBC | 478-CB047I0273JBCTR-ND | CB047I0273JBC | 62-CB047I0273JBC | CB047I0273JBC | CB047I0273JBC |
| Product Name | Film Capacitors - CB047I0273JBC | Film Capacitors | Film Capacitor | Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| Capacitance Range | 0.0270 microF | 0.0270 microF | ||||
| Capacitance Tolerance | 5 (+/- %) | |||||
| WVDC | 400 volts |