Kyocera Corporation Tantalum Capacitors F720J107MRC

Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F720J107MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F720J107MRCAVX-ND
Tantalum Capacitors F720J107MRCAVX-ND
100µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm

100µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 700mOhm

Buy Now Datasheet
Shenzhen, China
Tantalum Capacitors
F720J107MRC
Tantalum Capacitors F720J107MRC
CAP TANT 100UF 20% 6.3V 2824

CAP TANT 100UF 20% 6.3V 2824

Supplier's Site Datasheet
Capacitor Tant, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4002 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4002
Capacitor Tant, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4002
CAPACITOR TANT, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number F720J107MRCAVX-ND F720J107MRC 58R4002
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701187 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101822T050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details