AVX Corporation Tantalum Capacitors F920J106MPA

Description
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8115-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8115-2-ND
Tantalum Capacitors 478-8115-2-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8115-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8115-6-ND
Tantalum Capacitors 478-8115-6-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8115-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8115-1-ND
Tantalum Capacitors 478-8115-1-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 6 Ohm Capacitor
59-F920J106MPA
SMD 10uF 6.3V 6 Ohm Capacitor 59-F920J106MPA
Cap Tant Solid 10uF 6.3V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F920J106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J106MPA can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V P CASE 20%( 2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 6 Ohm 125°C T/R Product overview: F920J106MPA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 6 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 6 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F920J106MPA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F920J106MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920J106MPA
Tantalum Capacitors F920J106MPA
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 6.3V, 6 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx - 58R3240 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 6.3V, 6 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
58R3240
Tantalum Capacitor, 10Uf, 6.3V, 6 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx 58R3240
TANTALUM CAPACITOR, 10UF, 6.3V, 6 OHM, 0.2, 2012-12; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 6.3V, 6 OHM, 0.2, 2012-12; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:6ohm; Manufacturer Size Code:P; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx - 66AH5820 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx
66AH5820
Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx 66AH5820
CAP, 10UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

CAP, 10UF, 6.3V, TANT, CASE P ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - F920J106MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920J106MPA
Capacitors - Tantalum Capacitors F920J106MPA
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8115-2-ND 478-8115-6-ND 59-F920J106MPA F920J106MPA 58R3240 66AH5820 F920J106MPA
Product Name Tantalum Capacitors Tantalum Capacitors SMD 10uF 6.3V 6 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 10Uf, 6.3V, 6 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx Cap, 10Uf, 6.3V, Tant, Case P Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-0603B103J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814663 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers