AVX Corporation Tantalum Capacitors F911V226MNC

Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8111-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8111-2-ND
Tantalum Capacitors 478-8111-2-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8111-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8111-1-ND
Tantalum Capacitors 478-8111-1-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-8111-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8111-6-ND
Tantalum Capacitors 478-8111-6-ND
22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

22µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 300mOhm

Buy Now Datasheet
SMD 22uF 35V 0.3 Ohm Capacitor - 59-F911V226MNC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22uF 35V 0.3 Ohm Capacitor
59-F911V226MNC
SMD 22uF 35V 0.3 Ohm Capacitor 59-F911V226MNC
Cap Tant Solid 22uF 35V N CASE 20%( 7.3 X 4.3 X 2.4mm) Inward L SMD 7343 0.3 Ohm 125°C T/R Product overview: F911V226MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911V226MNC can be used for catalog matching and distributor lookup.

Cap Tant Solid 22uF 35V N CASE 20%( 7.3 X 4.3 X 2.4mm) Inward L SMD 7343 0.3 Ohm 125°C T/R Product overview: F911V226MNC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V, 0.3 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, 0.3 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F911V226MNC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx - 58R3237 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx
58R3237
Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx 58R3237
CAPACITOR TANT, 22UF 35V, 0.3 OHM, 0.2, 7343-28; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

CAPACITOR TANT, 22UF 35V, 0.3 OHM, 0.2, 7343-28; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:-; Ripple Current:707mA RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx - 23K7789 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx
23K7789
Tantalum Capacitor, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28, Full Reel; Capacitance Kyocera Avx 23K7789
TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.2, 7343-28, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 35V, 0.3 OHM, 0.2, 7343-28, FULL REEL; Capacitance:22µF; Voltage(DC):35V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.3ohm; Manufacturer Size Code:N; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F911V226MNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911V226MNC
Tantalum Capacitors F911V226MNC
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911V226MNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F911V226MNC
Capacitors - Tantalum Capacitors F911V226MNC
CAP TANT 22UF 20% 35V 2917

CAP TANT 22UF 20% 35V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8111-2-ND 478-8111-6-ND 59-F911V226MNC 58R3237 F911V226MNC F911V226MNC
Product Name Tantalum Capacitors Tantalum Capacitors SMD 22uF 35V 0.3 Ohm Capacitor Capacitor Tant, 22Uf 35V, 0.3 Ohm, 0.2, 7343-28; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details