Manufacturer: AVX Corporation
Win Source Part Number: 722914-CB047G0104JBC
Packaging: Reel
Mounting Style: SMD
Features: Low ESR, Low ESL
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2220 (5750 Metric)
Height - Seated (Maximum): 0.177" (4.50mm)
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.228" L x 0.197" W (5.80mm x 5.00mm)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cap Film 0.1uF 250V PEN 5%( 5.8 X 5 X 4.5mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB047G0104JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB047G0104JBC can be used for catalog matching and distributor lookup.
0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
0.1µF Film Capacitor 160V 250V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2220 (5750 Metric)
CAP FILM 0.1UF 5% 250VDC 2220
CAP FILM 0.1UF 5% 250VDC 2220
CAPACITOR, FILM, 0.1UF, 250V, SMD; Dielectric Type:Metallized PEN Stacked; Capacitor Case / Package:2220 [5650 Metric]; Capacitance:0.1µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:Wraparound
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 722914-CB047G0104JBC | CB047G0104JBC | 62-CB047G0104JBC | 478-13091-2-ND | 478-13091-6-ND | CB047G0104JBC | CB047G0104JBC | 15P1275 |
| Product Name | Film Capacitors - CB047G0104JBC | Film Capacitor | Automotive 0.1uF 250V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor, Film, 0.1Uf, 250V, Smd; Dielectric Type Kyocera Avx |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |