The Win Source Electronics part number 1342317-CB057D0105JB
Win Source Part Number: 1342317-CB057D0105JB
Category: Capacitors - Film Capacitors
Series: CB
Features: Low ESR, Low ESL
Package: Tape & Reel
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Size / Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
Applications: General Purpose
Height - Seated (Max): 0.185" (4.70mm)
Standard Package: 1,800
Capacitance: 1 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Naphthalate (PEN) , Metallized - Stacked
Mounting Type: Surface Mount
Package / Case: 2824 (7260 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX
1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
1µF Film Capacitor 40V 63V Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked 2824 (7260 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cap Film 1uF 63V PEN 5%( 7.3 X 6.1 X 4.7mm) Stacked 125°C Automotive AEC-Q200 T/R Product overview: CB057D0105JBC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 63V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB057D0105JBC can be used for catalog matching and distributor lookup.
Film Capacitor, CB Series, 1 F, 5%, PEN (Polyethylene Naphthalate), 63 V, 2824 [7260 Metric] RoHS Compliant: Yes
CAP, 1UF, 63V, FILM ROHS COMPLIANT: YES
CAP FILM 1UF 5% 63VDC 2824
CAP FILM 1UF 5% 63VDC 2824
| Win Source Electronics | DigiKey | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1342317-CB057D0105JBC | 478-13092-2-ND | 478-13092-6-ND | CB057D0105JBC | 62-CB057D0105JBC | 15P1280 | CB057D0105JBC | CB057D0105JBC |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Automotive 1uF 63V Capacitor | Film Capacitor, Cb Series, 1 F, 5%, Pen (Polyethylene Naphthalate), 63 V, 2824 [7260 Metric] Rohs Compliant Kyocera Avx | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | |||
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |