Cap Tant Solid 1500uF 6.3V M CASE 20%( 7.2 X 6 X 2mm) Pad SMD 0.14 Ohm 125°C Product overview: F720J158MMC from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1500uF, 6.3V, 0.14 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1500uF, 6.3V, 0.14 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F720J158MMC can be used for catalog matching and distributor lookup.
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
1500µF Conformal Coated Tantalum Capacitors 6.3V 2824 (7260 Metric) 140mOhm
CAP TANT 1500UF 20% 6.3V 2824
CAP TANT 1500UF 20% 6.3V 2824
CAP TANT 1500UF 20% 6.3V 2824
CAP, 1500UF, 6.3V, TANT, CASE M ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-F720J158MMC | 478-8067-2-ND | 478-8067-6-ND | F720J158MMC | F720J158MMC | F720J158MMC | 66AH5818 |
| Product Name | SMD 1500uF 6.3V 0.14 Ohm Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 1500Uf, 6.3V, Tant, Case M Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | |||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |||
| WVDC | 6.3 volts | 6.3 volts | 6.3 volts | ||||
| Applications | General Purpose | General Purpose |