Kyocera Corporation Tantalum Capacitors F910J107KCC

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F910J107KCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F910J107KCCAVX-ND
Tantalum Capacitors F910J107KCCAVX-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - F910J107KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F910J107KCC
Tantalum Capacitors F910J107KCC
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F910J107KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F910J107KCC
Capacitors - Tantalum Capacitors F910J107KCC
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F910J107KCCAVX-ND F910J107KCC F910J107KCC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - THF107K020P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details