Kyocera Corporation Tantalum Capacitors F910G227KCC

Description
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F910G227KCCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F910G227KCCAVX-ND
Tantalum Capacitors F910G227KCCAVX-ND
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm

220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F910G227KCC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F910G227KCC
Capacitors - Tantalum Capacitors F910G227KCC
CAP TANT 220UF 10% 4V 2312

CAP TANT 220UF 10% 4V 2312

Supplier's Site
Tantalum Capacitors - F910G227KCC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F910G227KCC
Tantalum Capacitors F910G227KCC
CAP TANT 220UF 10% 4V 2312

CAP TANT 220UF 10% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F910G227KCCAVX-ND F910G227KCC F910G227KCC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers