Kyocera Corporation Film Capacitors CB182D0475JBC

Description
4.7µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)
Request a Quote Datasheet
Description
4.7µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - CB182D0475JBC-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
CB182D0475JBC-ND
Film Capacitors CB182D0475JBC-ND
4.7µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)

4.7µF Film Capacitor 40V 63V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)

Buy Now Datasheet
Singapore, Singapore
4.7UF Capacitor
62-CB182D0475JBC
4.7UF Capacitor 62-CB182D0475JBC
CAP FILM 4.7UF 5% 63VDC 6054 Product overview: CB182D0475JBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB182D0475JBC can be used for catalog matching and distributor lookup.

CAP FILM 4.7UF 5% 63VDC 6054 Product overview: CB182D0475JBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB182D0475JBC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1051342-CB182D0475JBC - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1051342-CB182D0475JBC
Capacitors - Film Capacitors 1051342-CB182D0475JBC
Win Source Part Number: 1051342-CB182D0475JB C Category: Capacitors>Film Capacitors Series: CB Termination: Solder Pads Package: Tape & Reel (TR) Voltage Rating - AC: 40V Voltage Rating - DC: 63V Applications: General Purpose Standard Package: 500 Mounting: SMD (SMT) Capacitance: 4.7 µF Tolerance: ±5% Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Package / Case: 6054 (153137 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.602" L x 0.539" W (15.30mm x 13.70mm) Alternative Parts (Cross-Reference): R82CC4470Z330J; B32522C475J; B32522C0475J000; R82CC4470AA30J; R60DN44705030J; MKT1820547064; ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Mfr: KYOCERA AVX

Win Source Part Number: 1051342-CB182D0475JBC
Category: Capacitors>Film Capacitors
Series: CB
Termination: Solder Pads
Package: Tape & Reel (TR)
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General Purpose
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 4.7 µF
Tolerance: ±5%
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Package / Case: 6054 (153137 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.602" L x 0.539" W (15.30mm x 13.70mm)
Alternative Parts (Cross-Reference): R82CC4470Z330J; B32522C475J; B32522C0475J000; R82CC4470AA30J; R60DN44705030J; MKT1820547064;
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Mfr: KYOCERA AVX

Buy Now Datasheet
Film Capacitor - CB182D0475JBC - Richardson RFPD
Downers Grove, IL, United States
Film Capacitor
CB182D0475JBC
Film Capacitor CB182D0475JBC
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Film Capacitors - CB182D0475JBC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
CB182D0475JBC
Capacitors - Film Capacitors CB182D0475JBC
CAP FILM 4.7UF 5% 63VDC 6054

CAP FILM 4.7UF 5% 63VDC 6054

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number CB182D0475JBC-ND 62-CB182D0475JBC 1051342-CB182D0475JBC CB182D0475JBC CB182D0475JBC
Product Name Film Capacitors 4.7UF Capacitor Capacitors - Film Capacitors Film Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701190 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details