Kyocera Corporation Tantalum Capacitors F921A225MPA

Description
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-8123-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8123-2-ND
Tantalum Capacitors 478-8123-2-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8123-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8123-1-ND
Tantalum Capacitors 478-8123-1-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-8123-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-8123-6-ND
Tantalum Capacitors 478-8123-6-ND
2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

2.2µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 12Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F921A225MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921A225MPA
Capacitors - Tantalum Capacitors F921A225MPA
CAP TANT 2.2UF 20% 10V 0805

CAP TANT 2.2UF 20% 10V 0805

Supplier's Site
Tantalum Capacitors - F921A225MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A225MPA
Tantalum Capacitors F921A225MPA
CAP TANT 2.2UF 20% 10V 0805

CAP TANT 2.2UF 20% 10V 0805

Supplier's Site Datasheet
Tantalum Capacitor, 2.2Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx - 49H8693 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx
49H8693
Tantalum Capacitor, 2.2Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx 49H8693
TANTALUM CAPACITOR, 2.2UF 10V, 12 OHM, 0.2, 2012-12; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF 10V, 12 OHM, 0.2, 2012-12; Capacitance:2.2µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:12ohm; Manufacturer Size Code:P; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 2.2Μf, 10V, 20% Rohs Compliant Kyocera Avx - 55AC2224 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 10V, 20% Rohs Compliant Kyocera Avx
55AC2224
Cap, 2.2Μf, 10V, 20% Rohs Compliant Kyocera Avx 55AC2224
CAP, 2.2µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 2.2µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-8123-2-ND 478-8123-6-ND F921A225MPA F921A225MPA 49H8693 55AC2224
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 2.2Uf 10V, 12 Ohm, 0.2, 2012-12; Capacitance Kyocera Avx Cap, 2.2Μf, 10V, 20% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR016MFF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers