0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 4030 (10276 Metric)
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 4030 (10276 Metric)
0.1µF Film Capacitor 200V 400V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 4030 (10276 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.1UF 10% 400VDC 4030 Product overview: CB162I0104KBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB162I0104KBC can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 722916-CB162I0104KBC
Packaging: Reel
Mounting Style: SMD
Features: Low ESR, Low ESL
Voltage Rating - AC: 200V
Voltage Rating - DC: 400V
Applications: General Purpose
Capacitance: 0.1μF
Tolerance: ±10%
Dielectric Material: Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 4030 (10276 Metric)
Height - Seated (Maximum): 0.185" (4.70mm)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 0.413" L x 0.299" W (10.50mm x 7.60mm)
CAP FILM 0.1UF 10% 400VDC 4030
CAP FILM 0.1UF 10% 400VDC 4030
| DigiKey | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-13093-6-ND | 478-13093-2-ND | CB162I0104KBC | 62-CB162I0104KBC | 722916-CB162I0104KBC | CB162I0104KBC | CB162I0104KBC |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitor | 0.1UF Capacitor | Film Capacitors - CB162I0104KBC | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |