Kyocera Corporation Tantalum Capacitors F920G686MBA

Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.5Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920G686MBAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920G686MBAAVX-ND
Tantalum Capacitors F920G686MBAAVX-ND
68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.5Ohm

68µF Molded Tantalum Capacitors 4V 1411 (3528 Metric) 1.5Ohm

Buy Now Datasheet
Tantalum Capacitors - F920G686MBA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920G686MBA
Tantalum Capacitors F920G686MBA
CAP TANT 68UF 20% 4V 1411

CAP TANT 68UF 20% 4V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F920G686MBA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920G686MBA
Capacitors - Tantalum Capacitors F920G686MBA
CAP TANT 68UF 20% 4V 1411

CAP TANT 68UF 20% 4V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920G686MBAAVX-ND F920G686MBA F920G686MBA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details