Kyocera Corporation Tantalum Capacitors F911A337KNC

Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F911A337KNCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F911A337KNCAVX-ND
Tantalum Capacitors F911A337KNCAVX-ND
330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

330µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - F911A337KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A337KNC
Tantalum Capacitors F911A337KNC
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911A337KNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911A337KNC
Capacitors - Tantalum Capacitors F911A337KNC
CAP TANT 330UF 10% 10V 2917

CAP TANT 330UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F911A337KNCAVX-ND F911A337KNC F911A337KNC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Tantalum Capacitors - 1814558 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details