CAP FILM 1UF 10% 250VDC 6054 Product overview: CB182G0105KBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB182G0105KBC can be used for catalog matching and distributor lookup.
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)
1µF Film Capacitor 160V 250V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked 6054 (153137 Metric)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAPACITOR POLY FILM FILM 1UF, 10%, 250V,, FULL REEL; Dielectric Type:Metallized PET Stacked; Capacitor Case / Package:6054 [15014 Metric]; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V RoHS Compliant: Yes
CAP FILM 1UF 10% 250VDC 6054
CAP FILM 1UF 10% 250VDC 6054
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Richardson RFPD | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-CB182G0105KBC | 478-CB182G0105KBCDKR-ND | 478-CB182G0105KBCCT-ND | CB182G0105KBC | 69K7459 | CB182G0105KBC | CB182G0105KBC |
| Product Name | 1UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitor | Capacitor Poly Film Film 1Uf, 10%, 250V,, Full Reel; Dielectric Type Kyocera Avx | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | |||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | 250 volts |