Kyocera Corporation Tantalum Capacitors F720G337MRC

Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
Request a Quote Datasheet
Description
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F720G337MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F720G337MRCAVX-ND
Tantalum Capacitors F720G337MRCAVX-ND
330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm

330µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 700mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F720G337MRC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F720G337MRC
Capacitors - Tantalum Capacitors F720G337MRC
CAP TANT 330UF 20% 4V 2824

CAP TANT 330UF 20% 4V 2824

Supplier's Site
Tantalum Capacitor, 330Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4001 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 330Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4001
Tantalum Capacitor, 330Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4001
TANTALUM CAPACITOR, 330UF, 4V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 330UF, 4V, 20%, SMD, FULL REEL; Capacitance:330µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.7ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F720G337MRC
Tantalum Capacitors F720G337MRC
CAP TANT 330UF 20% 4V 2824

CAP TANT 330UF 20% 4V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F720G337MRCAVX-ND F720G337MRC 58R4001 F720G337MRC
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 330Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details