Kyocera Corporation Tantalum Capacitors F921A156MAA

Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921A156MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921A156MAAAVX-ND
Tantalum Capacitors F921A156MAAAVX-ND
15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm

15µF Molded Tantalum Capacitors 10V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F921A156MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921A156MAA
Capacitors - Tantalum Capacitors F921A156MAA
CAP TANT 15UF 20% 10V 1206

CAP TANT 15UF 20% 10V 1206

Supplier's Site
Tantalum Capacitors - F921A156MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921A156MAA
Tantalum Capacitors F921A156MAA
CAP TANT 15UF 20% 10V 1206

CAP TANT 15UF 20% 10V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F921A156MAAAVX-ND F921A156MAA F921A156MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details