Kyocera Corporation Tantalum Capacitors F721A686MRC

Description
68µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 750mOhm
Request a Quote Datasheet
Description
68µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 750mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F721A686MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F721A686MRCAVX-ND
Tantalum Capacitors F721A686MRCAVX-ND
68µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 750mOhm

68µF Conformal Coated Tantalum Capacitors 10V 2824 (7260 Metric) 750mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4011 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4011
Capacitor Tant, 68Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4011
CAPACITOR TANT, 68UF, 10V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:447mA RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 10V, 20%, SMD, FULL REEL; Capacitance:68µF; Voltage(DC):10V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.75ohm; Manufacturer Size Code:R; Failure Rate:-; Ripple Current:447mA RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Tantalum Capacitors
F721A686MRC
Tantalum Capacitors F721A686MRC
CAP TANT 68UF 20% 10V 2824

CAP TANT 68UF 20% 10V 2824

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F721A686MRCAVX-ND 58R4011 F721A686MRC
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 10V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 336XMPL010MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1761-0504B182K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers