Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: AVX Corporation
Win Source Part Number: 737617-CB052I0473KBC
Family Name: CB
Manufacturer Homepage: www.avx.com
Reference case: SMD2824
Reference Date Code: Newest
Alternative Parts (Cross-Reference): CB052I0473K--;
ECCN: EAR99
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
CAP FILM Product overview: CB052I0473KBC from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-CB052I0473KBC can be used for catalog matching and distributor lookup.
| DigiKey | Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-CB052I0473KBCTR-ND | CB052I0473KBC | 737617-CB052I0473KBC | 62-CB052I0473KBC | CB052I0473KBC | CB052I0473KBC | CB052I0473KBC |
| Product Name | Film Capacitors | Film Capacitor | Film Capacitors - CB052I0473KBC | Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| Capacitance Range | 0.0470 microF | 0.0470 microF | |||||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||||
| WVDC | 400 volts |