Kyocera Corporation Tantalum Capacitors F750G158MRC

Description
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet
Description
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 120mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F750G158MRCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F750G158MRCAVX-ND
Tantalum Capacitors F750G158MRCAVX-ND
1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 120mOhm

1500µF Conformal Coated Tantalum Capacitors 4V 2824 (7260 Metric) 120mOhm

Buy Now Datasheet
Capacitor Tant, 1500Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx - 58R4017 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1500Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx
58R4017
Capacitor Tant, 1500Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx 58R4017
CAPACITOR TANT, 1500UF, 4V, 20%, SMD, FULL REEL; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:1.3mmRoHS Compliant: Yes

CAPACITOR TANT, 1500UF, 4V, 20%, SMD, FULL REEL; Capacitance:1500µF; Voltage(DC):4V; Capacitor Case / Package:2824 [7260 Metric]; Capacitance Tolerance:± 20%; ESR:0.12ohm; Manufacturer Size Code:R; Failure Rate:-; Product Width:1.3mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - F750G158MRC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F750G158MRC
Tantalum Capacitors F750G158MRC
CAP TANT 1500UF 20% 4V 2824

CAP TANT 1500UF 20% 4V 2824

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F750G158MRC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F750G158MRC
Capacitors - Tantalum Capacitors F750G158MRC
CAP TANT 1500UF 20% 4V 2824

CAP TANT 1500UF 20% 4V 2824

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F750G158MRCAVX-ND 58R4017 F750G158MRC F750G158MRC
Product Name Tantalum Capacitors Capacitor Tant, 1500Uf, 4V, 20%, Smd, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1608-0402J2500220FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details