150µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
CAP TANT 150UF 20% 6.3V 2312
Capacitor,150uF,6.3V
CAP TANT 150UF 20% 6.3V 2312
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F910J157MCCAVX-ND | F910J157MCC | 54K5131 | F910J157MCC |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,150Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF |