Kyocera Corporation Tantalum Capacitors F920J156MAA

Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920J156MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920J156MAAAVX-ND
Tantalum Capacitors F920J156MAAAVX-ND
15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

15µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F920J156MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920J156MAA
Capacitors - Tantalum Capacitors F920J156MAA
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site
Tantalum Capacitors - F920J156MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920J156MAA
Tantalum Capacitors F920J156MAA
CAP TANT 15UF 20% 6.3V 1206

CAP TANT 15UF 20% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920J156MAAAVX-ND F920J156MAA F920J156MAA
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details