Kyocera Corporation Tantalum Capacitors F921C225MAA

Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F921C225MAAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F921C225MAAAVX-ND
Tantalum Capacitors F921C225MAAAVX-ND
2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

2.2µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 7Ohm

Buy Now Datasheet
Singapore, Singapore
2.2UF 16V Capacitor
59-F921C225MAA
2.2UF 16V Capacitor 59-F921C225MAA
CAP TANT 2.2UF 20% 16V 1206 Product overview: F921C225MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C225MAA can be used for catalog matching and distributor lookup.

CAP TANT 2.2UF 20% 16V 1206 Product overview: F921C225MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-F921C225MAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - F921C225MAA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F921C225MAA
Tantalum Capacitors F921C225MAA
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F921C225MAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F921C225MAA
Capacitors - Tantalum Capacitors F921C225MAA
CAP TANT 2.2UF 20% 16V 1206

CAP TANT 2.2UF 20% 16V 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F921C225MAAAVX-ND 59-F921C225MAA F921C225MAA F921C225MAA
Product Name Tantalum Capacitors 2.2UF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAC475K050P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details