Kyocera Corporation Tantalum Capacitors F920J156MPA

Description
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F920J156MPAAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F920J156MPAAVX-ND
Tantalum Capacitors F920J156MPAAVX-ND
15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

15µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 6Ohm

Buy Now Datasheet
Tantalum Capacitors - F920J156MPA - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F920J156MPA
Tantalum Capacitors F920J156MPA
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F920J156MPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
F920J156MPA
Capacitors - Tantalum Capacitors F920J156MPA
CAP TANT 15UF 20% 6.3V 0805

CAP TANT 15UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number F920J156MPAAVX-ND F920J156MPA F920J156MPA
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers