Kyocera Corporation Tantalum Capacitors F911A157KNC

Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - F911A157KNCAVX-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
F911A157KNCAVX-ND
Tantalum Capacitors F911A157KNCAVX-ND
150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

150µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - F911A157KNC - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911A157KNC
Tantalum Capacitors F911A157KNC
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - F911A157KNC - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911A157KNC
Capacitors - Tantalum Capacitors F911A157KNC
CAP TANT 150UF 10% 10V 2917

CAP TANT 150UF 10% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F911A157KNCAVX-ND F911A157KNC F911A157KNC
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers