Kyocera Corporation Tantalum Capacitors F911C336MBAAJ6

Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-9391-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9391-2-ND
Tantalum Capacitors 478-9391-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 950mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - F911C336MBAAJ6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
F911C336MBAAJ6
Capacitors - Tantalum Capacitors F911C336MBAAJ6
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site
Tantalum Capacitors - F911C336MBAAJ6 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
F911C336MBAAJ6
Tantalum Capacitors F911C336MBAAJ6
CAP TANT 33UF 20% 16V 1411

CAP TANT 33UF 20% 16V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-9391-2-ND F911C336MBAAJ6 F911C336MBAAJ6
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Polymer - 336XMPL020MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details