KYOCERA AVX Components Corporation 100pF 200V Capacitor CCR05CG101GP

Description
Cap Ceramic 100pF 200V C0G 2% Radial 5.08mm (0.1%FR) 125°C Bag Product overview: CCR05CG101GP from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CCR05CG101GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 100pF 200V C0G 2% Radial 5.08mm (0.1%FR) 125°C Bag Product overview: CCR05CG101GP from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CCR05CG101GP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100pF 200V Capacitor - 60-CCR05CG101GP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100pF 200V Capacitor
60-CCR05CG101GP
100pF 200V Capacitor 60-CCR05CG101GP
Cap Ceramic 100pF 200V C0G 2% Radial 5.08mm (0.1%FR) 125°C Bag Product overview: CCR05CG101GP from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CCR05CG101GP can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 200V C0G 2% Radial 5.08mm (0.1%FR) 125°C Bag Product overview: CCR05CG101GP from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-CCR05CG101GP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - CCR05CG101GP - 915009-CCR05CG101GP - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - CCR05CG101GP
915009-CCR05CG101GP
Ceramic Capacitors - CCR05CG101GP 915009-CCR05CG101GP
Manufacturer: AVX Corporation Win Source Part Number: 915009-CCR05CG101GP Series: * Features: Ceramic Capacitor Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: Not Applicable Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 915009-CCR05CG101GP
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8532.24.0060

Buy Now
Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx - 48J7937 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
48J7937
Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx 48J7937
Capacitor,Ceramic,10 0pF,200VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Capacitor,Ceramic,100pF,200VDC,.5-pF Tol,.5+pf Tol,2-% Tol,2+% Tol,CG-TC Code,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-CCR05CG101GP 915009-CCR05CG101GP 48J7937
Product Name 100pF 200V Capacitor Ceramic Capacitors - CCR05CG101GP Capacitor,ceramic,100Pf,200Vdc,.5-Pf Tol,.5+Pf Tol,2-% Tol,2+% Tol,cg-Tc Code,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 2 (+/- %)
WVDC 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers