Kyocera Corporation Tantalum - Polymer Capacitors F380J106MMAAH2

Description
10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum - Polymer Capacitors - 478-9695-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9695-1-ND
Tantalum - Polymer Capacitors 478-9695-1-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9695-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9695-2-ND
Tantalum - Polymer Capacitors 478-9695-2-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum - Polymer Capacitors - 478-9695-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum - Polymer Capacitors
478-9695-6-ND
Tantalum - Polymer Capacitors 478-9695-6-ND
10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz

10µF Molded Tantalum Polymer Capacitor 6.3V 0603 (1608 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum - Polymer Capacitors - 1339536-F380J106MMAAH2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum - Polymer Capacitors
1339536-F380J106MMAAH2
Capacitors - Tantalum - Polymer Capacitors 1339536-F380J106MMAAH2
Win Source Part Number: 1339536-F380J106MMAA H2 Category: Capacitors - Tantalum - Polymer Capacitors Series: F38 Type: Molded Features: General Purpose Package: Tape & Reel Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm) Height - Seated (Max): 0.035" (0.90mm) Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 200mOhm @ 100kHz Lifetime @ Temp.: 1000 Hrs @ 85°C Manufacturer Size Code: M Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX

Win Source Part Number: 1339536-F380J106MMAAH2
Category: Capacitors - Tantalum - Polymer Capacitors
Series: F38
Type: Molded
Features: General Purpose
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max): 0.035" (0.90mm)
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 200mOhm @ 100kHz
Lifetime @ Temp.: 1000 Hrs @ 85°C
Manufacturer Size Code: M
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 0.2 Ohm Capacitor
70-F380J106MMAAH2
SMD 10uF 0.2 Ohm Capacitor 70-F380J106MMAAH2
Cap Tant Polymer 10uF 6.3VDC M CASE 20%( 1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 0.2 Ohm 105°C T/R Product overview: F380J106MMAAH2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J106MMAAH2 can be used for catalog matching and distributor lookup.

Cap Tant Polymer 10uF 6.3VDC M CASE 20%( 1.6 X 0.85 X 0.8mm) Undertab SMD 1608-09 0.2 Ohm 105°C T/R Product overview: F380J106MMAAH2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 0.2 Ohm, Tantalum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 70-F380J106MMAAH2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum - Polymer Capacitors - F380J106MMAAH2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum - Polymer Capacitors
F380J106MMAAH2
Capacitors - Tantalum - Polymer Capacitors F380J106MMAAH2
CAP TANT POLY 10UF 6.3V 0603

CAP TANT POLY 10UF 6.3V 0603

Supplier's Site
Tantalum - Polymer Capacitors - F380J106MMAAH2 - ODG (Origin Data Global)
Shenzhen, China
Tantalum - Polymer Capacitors
F380J106MMAAH2
Tantalum - Polymer Capacitors F380J106MMAAH2
CAP TANT POLY 10UF 6.3V 0603

CAP TANT POLY 10UF 6.3V 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-9695-1-ND 478-9695-6-ND 1339536-F380J106MMAAH2 70-F380J106MMAAH2 F380J106MMAAH2 F380J106MMAAH2
Product Name Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors Capacitors - Tantalum - Polymer Capacitors SMD 10uF 0.2 Ohm Capacitor Capacitors - Tantalum - Polymer Capacitors Tantalum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
Applications General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1908848P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details